EN
  • EN
  • DE

DS26LS31MJ/883Q

Part No DS26LS31MJ/883Q
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description Line Transmitter 4TX 16CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987313-DS26LS31MJ/883Q
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26LS31MJ/883Q CAD Model

Description

The DS26LS31MJ/883Q is a high-performance quad differential line driver from National Semiconductor (now Texas Instruments), compliant with MIL-STD-883 standards for military applications. This device is designed to transmit differential signals over balanced transmission lines, providing excellent noise immunity and minimizing signal degradation, even in harsh operating environments. Its robust design makes it suitable for critical data transmission in demanding applications.

Applications

  • Military communication equipment
  • Aerospace systems
  • High-reliability industrial control
  • Secure data transmission
  • Avionics and navigation systems

Features

  • MIL-STD-883 compliant: Ensures high reliability and performance under extreme conditions.
  • Quad differential line driver: Drives four independent differential lines, increasing throughput.
  • Low power consumption: Minimizes power dissipation in critical applications.
  • High output drive capability: Provides strong signal transmission over long distances.
  • TTL compatible inputs: Easy integration with standard logic circuits.
  • Wide operating temperature range: Ensures stable operation in various environmental conditions.

Benefits

  • Enhanced signal integrity: Minimizes noise and signal degradation in noisy environments.
  • Improved system reliability: Designed for demanding military and aerospace applications.
  • Increased data transmission rates: Supports high-speed data transfer for critical information.
  • Simplified system design: TTL compatible inputs ease integration and reduce complexity.
  • Reduced electromagnetic interference (EMI): Differential signaling minimizes EMI emissions.

Additional Details

The DS26LS31MJ/883Q operates within a specified voltage and temperature range as detailed in its datasheet. Key electrical characteristics include output voltage swing, common-mode output voltage, and differential output impedance. Proper termination of transmission lines is crucial to minimize signal reflections and maintain signal integrity. The device is packaged in a hermetic package to ensure long-term reliability in harsh environments. The rigorous manufacturing and testing processes ensure it meets the stringent requirements of military and aerospace applications, providing reliable performance in critical systems where failure is not an option.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2084 $70.4168
4+ $28.8889 $115.5556
6+ $27.9861 $167.9166
8+ $27.0834 $216.6672
10+ $26.1806 $261.8060
13+ $23.4723 $305.1399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess