EN
  • EN
  • DE

DS75122N

Part No DS75122N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056214-DS75122N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS75122N CAD Model

Description

The DS75122N is a dual differential line driver manufactured by National Semiconductor, now part of Texas Instruments (TI). It's designed for balanced and unbalanced data transmission according to EIA Standard RS-422A.

Applications:

  • RS-422 Communication Systems: Used in industrial control, telecommunications, and data acquisition applications requiring reliable, long-distance data transmission.
  • Line Drivers: Drives signals over twisted-pair cables.
  • Differential Data Transmission: Implemented in applications where common-mode noise rejection is crucial.
  • Digital Data Transmission: For transferring digital data between devices.

Features:

  • Dual Differential Line Driver: Contains two independent drivers in a single package.
  • Meets EIA Standard RS-422A: Complies with the specifications for balanced voltage digital interface circuits.
  • High Output Drive Capability: Capable of driving low-impedance transmission lines.
  • Single 5V Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs: Inputs are compatible with standard TTL logic levels.
  • Short-Circuit Protection: Protects the driver outputs from short-circuit conditions.

Benefits:

  • Reliable Data Transmission: Ensures reliable data transmission over long distances.
  • Noise Immunity: Differential transmission provides excellent immunity to common-mode noise.
  • Increased Data Rate: Supports high data rates over twisted-pair cables.
  • Reduced Ground Loops: Minimizes the effects of ground loops in data transmission.
  • Simplified System Design: Integrates two drivers into a single package, reducing component count.

Additional Details:

The DS75122N typically comes in a DIP (Dual In-line Package). It is used in applications where high-speed, long-distance, and reliable data transmission is required. The RS-422 standard specifies the electrical characteristics of balanced voltage digital interface circuits. The driver is capable of driving signals over twisted-pair cables with characteristic impedances of 100 ohms. The device incorporates short-circuit protection to prevent damage to the driver outputs in case of accidental short circuits. The TTL-compatible inputs make it easy to interface with standard TTL logic circuits.

This device provides an effective solution for transmitting digital data over long distances in noisy environments, making it suitable for various industrial and communication applications. Refer to the device datasheet for detailed electrical characteristics, timing diagrams, and application information.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess