EN
  • EN
  • DE

DS75491

Part No DS75491
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description MOS-to-LED Digit Driver, Quad Segment Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169464-DS75491
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS75491 CAD Model

Description

The DS75491 is a high-voltage, high-current peripheral driver designed for interfacing between low-level logic and high-power loads. Manufactured by National Semiconductor (now Texas Instruments), this device is suitable for driving relays, solenoids, lamps, and other devices requiring high current or voltage.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Stepping motor control
  • LED displays

Features:

  • High voltage outputs: Allows driving loads with high voltage requirements.
  • High current outputs: Provides sufficient current to power demanding loads.
  • TTL compatible inputs: Enables easy interfacing with standard TTL logic circuits.
  • Output clamp diodes: Offers protection against inductive kickback when driving inductive loads.

Benefits:

  • Direct interface to high-power loads: Simplifies system design by eliminating the need for additional driver circuitry.
  • Protection from inductive transients: Ensures reliable operation when driving inductive loads.
  • Easy integration with logic circuits: TTL compatible inputs simplify system integration.
  • Increased system reliability: Provides a robust and reliable interface between logic and power circuits.

The DS75491 simplifies the task of driving high-power peripheral devices by providing a direct interface from low-level logic. Its high voltage and high current capabilities allow it to drive a wide range of loads, including relays, solenoids, and lamps. TTL compatible inputs make it easy to integrate the device with standard TTL logic circuits. Output clamp diodes protect the device from voltage spikes caused by inductive loads, such as relays and solenoids, enhancing system reliability. This device provides a convenient and reliable solution for controlling high-power peripherals in various electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess