EN
  • EN
  • DE

DS7830J/883

Part No DS7830J/883
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Dual Differential Line Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169473-DS7830J/883
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS7830J/883 CAD Model

Description

The DS7830J/883 is a high-speed differential line driver designed for balanced data transmission. Manufactured by National Semiconductor (now Texas Instruments), the '/883' designation indicates compliance with military standards, ensuring high reliability and performance in demanding environments. This driver is used in applications requiring robust and reliable data transmission over balanced lines, such as in military communication systems and aerospace applications.

Applications:

  • Military communication equipment
  • Aerospace data links
  • High-reliability data transmission systems
  • RS-422 and RS-485 communication
  • Industrial control systems

Features:

  • High-speed operation: Supports high data rates for fast communication.
  • Differential line driving: Provides robust noise immunity and reduces ground loops.
  • Meets EIA RS-422 standards: Ensures compatibility with industry-standard communication protocols.
  • Short-circuit protection: Prevents damage to the device in case of output short circuits.
  • /883 Military processing: Ensures high reliability and performance over a wide temperature range.
  • TTL compatible inputs: Allows for easy interfacing with TTL logic circuits.

Benefits:

  • Reliable data communication: Differential signaling ensures accurate data transmission even in noisy environments.
  • High noise immunity: Reduces the impact of electrical noise on data integrity.
  • Extended transmission distance: Allows for data transmission over longer distances compared to single-ended interfaces.
  • Increased system reliability: Short-circuit protection and military processing enhance overall system reliability.
  • Simplified system design: TTL compatible inputs allow for easy interfacing with existing logic circuits.

The DS7830J/883 utilizes differential signaling to minimize the effects of noise and ground loops, providing robust and reliable data transmission. Its high-speed operation supports rapid data transfer rates. Meeting the EIA RS-422 standard ensures compatibility with a wide range of communication equipment. Built-in short-circuit protection safeguards the device from damage in the event of output short circuits. The '/883' military processing guarantees high reliability and consistent performance over a wide temperature range and in harsh environmental conditions. The TTL compatible inputs simplify integration with standard TTL logic circuitry. This device is well-suited for critical applications where data integrity and reliability are paramount.

You May Also Be Interested in

Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess