EN
  • EN
  • DE

DS8615N-4

Part No DS8615N-4
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description IC Prescaler Dual Lp 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 130 MHz
Lead Free Contains Lead
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1056227-DS8615N-4
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS8615N-4 CAD Model

Description

The DS8615N-4 is a TTL-compatible Peripheral Driver manufactured by National Semiconductor (now Texas Instruments). It's designed for driving inductive loads and other high-current or high-voltage devices, making it suitable for various industrial and interface applications.

Applications:

  • Relay driving
  • Solenoid control
  • Lamp driving
  • Line driving
  • Hammer drivers in printers

Features:

  • High output voltage: Capable of driving high-voltage loads.
  • High output current: Provides sufficient current to drive inductive loads effectively.
  • TTL compatible inputs: Simplifies interfacing with standard TTL logic circuits.
  • Diode-clamped inputs: Protects against negative voltage transients.
  • High-speed switching: Enables rapid switching of inductive loads.
  • Single-ended output

Benefits:

  • Direct interface with TTL logic: Simplifies system design.
  • Reliable driving of inductive loads: Ensures proper operation of relays, solenoids, and other inductive devices.
  • Protection against voltage transients: Enhances system reliability.
  • Improved system performance: High-speed switching enables faster control of external devices.
  • Reduced component count: Integrates driver functionality into a single package.

The DS8615N-4 serves as a robust interface between logic circuits and external devices requiring higher voltage or current levels. Its TTL compatibility simplifies integration, while its high output voltage and current capabilities ensure reliable driving of a variety of loads. The inclusion of diode-clamped inputs provides protection against voltage transients, further enhancing system robustness.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess