EN
  • EN
  • DE

DS90UR905QSQX

Part No DS90UR905QSQX
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 5 - 65 MHz 24-bit Color FPD-Link II Serializer and Deserializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169689-DS90UR905QSQX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90UR905QSQX CAD Model

Description

The DS90UR905QSQX is a FPD-Link III Serializer from Texas Instruments (formerly National Semiconductor). This device is designed to transmit high-speed video data and control signals over a single differential pair, reducing the size and cost of interconnects in automotive infotainment and advanced driver-assistance systems (ADAS).

Applications

  • Automotive infotainment systems: Connecting display panels to head units.
  • Advanced driver-assistance systems (ADAS): Transmitting camera data and control signals.
  • Automotive navigation systems: Providing high-resolution display connectivity.
  • Industrial displays: Interfacing display panels in industrial equipment.
  • Medical imaging: Transmitting high-resolution images in medical devices.

Features

  • FPD-Link III interface: High-speed serial data transmission over a single differential pair.
  • Integrated HDCP content protection: Ensures secure transmission of protected content.
  • Bidirectional control channel: Allows for back-channel communication for display control and diagnostics.
  • Adaptive equalization: Compensates for signal losses and impairments in the transmission channel.
  • Low power consumption: Minimizes power dissipation in automotive applications.
  • AEC-Q100 qualified: Meets automotive reliability standards.

Benefits

  • Reduced system cost: Simplifies interconnects and reduces cable size and weight.
  • Improved signal integrity: Ensures reliable data transmission over long distances.
  • Enhanced security: Protects content from unauthorized access.
  • Simplified system design: Integrates multiple functions into a single device.
  • Increased system performance: Enables high-resolution display connectivity.

The DS90UR905QSQX serializes parallel data from a graphics processor or other video source into a high-speed serial stream. The FPD-Link III interface uses advanced modulation techniques to transmit data and control signals over a shielded twisted pair cable. The integrated HDCP content protection ensures that copyrighted material is transmitted securely. The bidirectional control channel allows for communication between the serializer and deserializer, enabling features such as display control and diagnostics. Adaptive equalization compensates for signal losses and impairments in the transmission channel, ensuring robust and reliable data transmission. The device is designed for automotive applications and meets the stringent AEC-Q100 reliability standards. Its low power consumption and compact size make it suitable for space-constrained environments. The DS90UR905QSQX is a key component in modern automotive infotainment and ADAS systems, enabling high-resolution display connectivity and advanced features. This device minimizes EMI.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0707 $50.1414
5+ $20.5709 $102.8545
8+ $19.9280 $159.4240
11+ $19.2852 $212.1372
14+ $18.6424 $260.9936
18+ $16.7138 $300.8484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess