EN
  • EN
  • DE
  • IT

DS99R124QSQE

Part No DS99R124QSQE
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description 5 - 43 MHz 18-bit Color FPD-Link II to FPD-Link Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169785-DS99R124QSQE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS99R124QSQE CAD Model

Description

The DS99R124QSQE is a FPD-Link III Serializer from Texas Instruments (TI), formerly National Semiconductor. This device is designed for high-speed serial data transmission over a single differential pair, commonly used in automotive display systems and other applications requiring robust and reliable data links.

Applications:

  • Automotive Display Systems: Used to transmit video data from the head unit to the display panel in vehicles.
  • Infotainment Systems: Employed in in-car entertainment systems for connecting various components.
  • Advanced Driver-Assistance Systems (ADAS): Integrated into ADAS systems for camera and sensor data transmission.
  • Industrial Imaging: Utilized in industrial cameras and imaging systems for high-speed data transfer.
  • Medical Imaging: Found in medical imaging equipment where high-resolution video transmission is required.

Features:

  • FPD-Link III Technology: Enables high-speed serial data transmission over a single differential pair.
  • Bidirectional Control Channel: Integrated bidirectional control channel for communication and control.
  • DC Balanced Transmission: Ensures reliable data transmission with minimal signal distortion.
  • Adaptive Equalization: Compensates for signal degradation caused by cable losses.
  • Automotive Grade: Designed and tested to meet automotive industry requirements.

Benefits:

  • Reduced Cable Cost: Single differential pair reduces cable cost and complexity.
  • Improved Signal Integrity: DC balanced transmission and adaptive equalization ensure high signal integrity.
  • Enhanced Reliability: Automotive grade design provides reliable operation in harsh environments.
  • Simplified System Design: Integrated features simplify system design and reduce component count.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for demanding video applications.

Technical Specifications:

Data Rate: Varies depending on configuration (typically in the Gbps range)Operating Voltage: 3.3VInterface: FPD-Link IIIPackage: QFNOperating Temperature: Automotive temperature range

The DS99R124QSQE provides a robust and reliable solution for high-speed serial data transmission in automotive and other demanding applications. Its FPD-Link III technology, DC balanced transmission, and adaptive equalization ensure high signal integrity and reliable operation.

You May Also Be Interested in

National Semiconductor (TI)
DS99R122TVS/NOPB
Lowest to $116.2377
Texas Instruments
LINE RECEIVER, 1 FUNC, 1 DRIVER,
Need more? Email Us
National Semiconductor (TI)
DS99R421-Q1 5-43 MHZ FPD-LINK LV / 1.03Gbps Serializer 4 Input 1 Output 36-WQFN (6x6)
Lowest to $19.2707
Texas Instruments
IC SERIALIZER 720P 48WQFN / 3.36Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $15.1538
Texas Instruments
IC SER/DESER 10-50MHZ 8B 48-WQFN
Lowest to $18.1944
National Semiconductor (TI)
DS99R104 3-40MHZ DC- BALANCED 24
Lowest to $102.7687
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 48TQFP
Lowest to $6.0399
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $65.8055

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.1855 $75.9275
11+ $12.4600 $137.0600
17+ $12.0706 $205.2002
23+ $11.6813 $268.6699
29+ $11.2918 $327.4622
39+ $10.1237 $394.8243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess