EN
  • EN
  • DE

DS99R421QSQ

Part No DS99R421QSQ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 5-43 MHz FPD-Link LVDS (3 Data + 1 Clock) to Single Embedded Clock DC-Balanced LVDS Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169786-DS99R421QSQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS99R421QSQ CAD Model

Description

The DS99R421QSQ is a highly integrated FPD-Link III serializer from Texas Instruments (formerly National Semiconductor). This device is designed to transmit high-speed video data and control signals over a single differential pair, reducing system cost, cable size, and weight. The DS99R421QSQ integrates advanced features for automotive display applications, including bidirectional control channel communication.

Applications

  • Automotive infotainment systems
  • Automotive instrument clusters
  • Advanced Driver-Assistance Systems (ADAS) displays
  • Rear-seat entertainment systems
  • Industrial display systems

Features

  • FPD-Link III serial output
  • High-speed data rates up to 2.5 Gbps
  • Bidirectional control channel (Back Channel)
  • Integrated spread spectrum clocking (SSC)
  • Adaptive equalization
  • On-chip PLL
  • Power-down mode
  • AEC-Q100 qualified for automotive applications
  • Small package size

Benefits

  • Reduced system cost and complexity
  • Improved EMI performance
  • Enhanced signal integrity over long cables
  • Simplified system design and layout
  • Reduced cable size and weight
  • Robust communication in harsh automotive environments
  • Lower power consumption

Additional Details

The DS99R421QSQ supports high-resolution displays with fast refresh rates. The bidirectional control channel allows for communication from the display back to the host processor, enabling features such as touch screen control and display diagnostics. The integrated spread spectrum clocking helps to reduce EMI emissions, which is crucial in automotive applications. The adaptive equalization compensates for signal losses in the cable, ensuring reliable data transmission. The device operates from a single 3.3V power supply. It is designed to work with a compatible deserializer, such as the DS99R422, to form a complete FPD-Link III solution.

Note: This part is marked as END-OF-LIFE, meaning it may no longer be actively manufactured. Consider checking with TI or distributors for availability and potential replacement options.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess