EN
  • EN
  • DE

GAL6001-30LNC

Part No GAL6001-30LNC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028040-GAL6001-30LNC
Categories OEM Parts(F-I)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL6001-30LNC CAD Model

Description

The GAL6001-30LNC is a Programmable Logic Device (PLD) from National Semiconductor (now part of Texas Instruments). Specifically, it's a Generic Array Logic (GAL) device, which is an electrically erasable programmable logic device (EEPLD). This means it can be reprogrammed multiple times, offering flexibility in circuit design and modification.

Applications

  • Address Decoders: Decoding memory addresses in microprocessor systems.
  • State Machines: Implementing sequential logic circuits for control applications.
  • Peripheral Controllers: Controlling external devices and interfaces.
  • Timing Circuits: Generating specific timing signals for digital systems.
  • Glue Logic: Implementing miscellaneous logic functions to connect different components in a digital system.

Features

  • Electrically Erasable: Can be erased and reprogrammed electrically, allowing for design changes without replacing the chip.
  • Programmable Logic Array: Contains a programmable AND array and a fixed OR array, allowing for implementation of complex logic functions.
  • Low Power Consumption: The "L" in the part number likely indicates a low-power version.
  • High Speed: The "30" in the part number likely indicates a propagation delay of 30ns.
  • CMOS Technology: Fabricated using CMOS technology for low power consumption and high noise immunity.

Benefits

  • Design Flexibility: Can be easily reprogrammed to implement different logic functions, reducing design cycle time.
  • Reduced Component Count: Can replace multiple discrete logic gates, simplifying circuit design and reducing board space.
  • Simplified Prototyping: Allows for quick prototyping and debugging of digital circuits.
  • Cost Effective: Can be more cost-effective than using discrete logic gates in complex designs.
  • Customizable Logic: Allows designers to implement custom logic functions tailored to specific application requirements.

Additional Details

The GAL6001-30LNC is typically programmed using a dedicated PLD programmer and appropriate programming software. The device is non-volatile, meaning it retains its programmed configuration even when power is removed. Refer to the National Semiconductor/Texas Instruments datasheet for detailed specifications, timing diagrams, and programming information.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Dell
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess