The LM107J14/883C is a general-purpose operational amplifier manufactured by National Semiconductor (now Texas Instruments). It's designed for use in a wide range of analog applications and is known for its versatility and stability. The 883C designation signifies it meets military-grade specifications.
Applications
- Instrumentation amplifiers
- Active filters
- Voltage followers
- Oscillators
- Signal conditioning circuits
Features
- Internal frequency compensation
- Short-circuit protection
- Wide supply voltage range
- Low input bias current
- High open-loop gain
Benefits
- Stable Operation: Internal frequency compensation ensures stability without external components.
- Robust Design: Short-circuit protection prevents damage from accidental shorts.
- Versatile Application: Wide supply voltage range allows use in various circuit designs.
- High Precision: Low input bias current minimizes errors in sensitive applications.
- High Gain: High open-loop gain provides excellent signal amplification.
Additional Details
The LM107 is a monolithic operational amplifier that provides stable operation without the need for external compensation. This makes it easier to design with and reduces the overall component count. The 883C suffix indicates that it is manufactured to meet stringent military standards for reliability and performance under harsh environmental conditions. It typically operates with dual power supplies (e.g., ±15V). The 'J14' likely refers to a specific package type, such as a ceramic DIP package which would offer superior temperature tolerance compared to plastic alternatives. Before use, it's essential to consult the device's datasheet for detailed electrical characteristics and application guidelines.