The XC4085XLA-08HQ240I is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XL family. These FPGAs are known for their flexible architecture and are designed for a wide range of digital logic applications, offering designers the ability to implement custom circuits and systems on a single chip.
Applications:
- Telecommunications equipment
- Industrial control systems
- Networking devices
- Data acquisition systems
- Image processing
- Aerospace and defense applications
Features:
- 85,000 equivalent gate array gates
- 240-pin HQFP (Quad Flat Package)
- Advanced architecture for high-density logic implementation
- Sea-of-gates array
- Flexible programmable interconnect
- On-chip clock management
- Operating Voltage: 3.3V
- -40°C to +85°C Operating Temperature Range
Benefits:
- Allows for custom digital logic design
- Reduces system component count and board space
- Enables rapid prototyping and design iteration
- Provides flexibility to modify designs after manufacturing
- Offers high performance for complex applications
- Supports a wide range of operating conditions
Additional Details:
The XC4085XLA-08HQ240I device incorporates a matrix of Configurable Logic Blocks (CLBs) that can be interconnected to implement complex digital circuits. These CLBs consist of look-up tables (LUTs), flip-flops, and multiplexers, allowing for versatile logic function implementation. The programmable interconnect resources provide a flexible routing architecture, enabling efficient signal routing throughout the device. The device supports in-system programming, allowing designs to be updated without removing the device from the board.
The XC4085XLA-08HQ240I is a versatile FPGA that provides designers with a powerful platform for implementing custom digital logic solutions. Its high gate count and flexible architecture make it suitable for a wide range of applications, from telecommunications to industrial control. The device's in-system programmability and support for a wide range of operating conditions further enhance its versatility and usability. Its HQFP package provides ease of assembly, allowing for straightforward integration into electronic systems.