EN
  • EN
  • DE

LM137K/883QS

Part No LM137K/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description Adjustable Negative Standard Regulator, 1.2V Min, 37V Max, BIPolar, MBFM2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003845-LM137K/883QS
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM137K/883QS CAD Model

Description

The LM137K/883QS is an adjustable 3-terminal negative voltage regulator manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed to provide a stable and adjustable negative voltage output, making it suitable for a variety of power supply applications.

Applications:

  • Adjustable Power Supplies: Used to create power supplies with adjustable negative voltage outputs.
  • Instrumentation: Employed in test and measurement equipment requiring precise negative voltage regulation.
  • Linear Regulators: Used in linear regulation circuits for stable voltage outputs.
  • Battery Chargers: Integrated into battery charging circuits to regulate the charging voltage.
  • Industrial Control Systems: Found in industrial equipment needing stable negative voltage references.

Features:

  • Adjustable Output Voltage: Allows for adjusting the output voltage to the desired level using external resistors.
  • 3-Terminal Design: Simplifies circuit design and reduces the number of external components required.
  • Internal Current Limiting: Provides protection against overcurrent conditions.
  • Thermal Overload Protection: Prevents damage to the regulator due to excessive heat.
  • Military Temperature Range: Operates reliably over a wide temperature range, suitable for military applications.

Benefits:

  • Flexible Voltage Regulation: Adjustable output voltage enables use in a wide range of applications.
  • Simplified Design: 3-terminal design simplifies circuit layout and reduces component count.
  • Enhanced System Protection: Internal current limiting and thermal overload protection prevent damage to the regulator and the load.
  • Improved System Reliability: Operates reliably over a wide temperature range, ensuring stable performance.
  • Cost-Effective Solution: Provides a simple and cost-effective solution for negative voltage regulation.

The LM137K/883QS's technical specifications typically include parameters such as output voltage range, output current, input voltage range, and operating temperature range. Its adjustable output voltage feature is achieved through the use of external resistors, allowing designers to tailor the output voltage to specific application requirements. The robust design of this regulator provides reliable performance in demanding environments. The /883QS designation indicates that this part meets specific military-grade standards for performance and reliability.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
KEC
Lowest to $0.0658
Lumileds
Lowest to $1.6320
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Samsung
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Murata Electronics North America
Lowest to $0.1305
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.7555 $116.7555
2+ $112.9902 $225.9804
3+ $109.2237 $327.6711
4+ $97.9244 $391.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess