EN
  • EN
  • DE

LM139J/883Q

Part No LM139J/883Q
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description LM139J/883Q Ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007200-LM139J/883Q
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM139J/883Q CAD Model

Description

The LM139J/883Q is a quad differential comparator manufactured by National Semiconductor (now Texas Instruments). It is designed for applications requiring precise voltage comparison. The /883Q designation indicates that this part is manufactured and tested to meet stringent military standards, ensuring high reliability and performance in harsh environments.

Applications:

  • Voltage Monitoring: Detecting over-voltage or under-voltage conditions in power supplies.
  • Threshold Detection: Implementing threshold detectors for various signals.
  • Oscillator Circuits: Building relaxation oscillators and other oscillator types.
  • Window Comparators: Detecting signals within a specific voltage range.
  • Analog-to-Digital Conversion: Implementing basic analog-to-digital converters (ADCs).

Features:

  • Quad Comparator: Contains four independent comparators in a single package.
  • Single Supply Operation: Operates from a single power supply.
  • Wide Supply Voltage Range: Functions effectively with a broad range of supply voltages.
  • Low Input Bias Current: Minimizes loading effects on the signal source.
  • High Gain: Provides high gain for precise voltage comparison.
  • Military Standard (883Q): Manufactured and tested to meet stringent military standards.

Benefits:

  • Space Saving: Four comparators in one package reduce board space and component count.
  • Versatile: Suitable for a wide range of comparator applications.
  • Reliable: Military standard ensures high reliability in harsh environments.
  • Cost-Effective: Provides a cost-efficient solution for multiple comparator needs.
  • Simplified Circuit Design: Eliminates the need for multiple discrete comparators.

Additional Details:

The LM139J/883Q typically comes in a 14-pin DIP (Dual Inline Package). Key electrical specifications include input offset voltage, input bias current, and response time. The common-mode input voltage range specifies the range of input voltages that the comparator can handle. Refer to the Texas Instruments datasheet for detailed specifications.

Ensure proper decoupling capacitors are used near the power supply pins to minimize noise and maintain stable operation. The external components selected should be chosen to meet the required hysteresis and response time requirements of the specific application. The military standard ensures that the device is tested for parameters such as temperature cycling, burn-in, and radiation resistance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1492 $56.5968
8+ $13.2537 $106.0296
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0149 $308.4172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess