The LM22674MRE-5.0 is a SIMPLE SWITCHER® step-down voltage regulator from National Semiconductor (now Texas Instruments). It's designed to provide a simple and efficient solution for converting higher input voltages to a lower, regulated 5V output. This regulator is capable of delivering up to 0.5A of output current.
Applications:
- Point-of-load regulation: Provides local voltage regulation for individual components or circuits.
- Industrial power supplies: Used in industrial equipment requiring stable 5V power.
- Automotive systems: Employed in automotive electronics for various applications.
- Battery-powered devices: Ideal for applications where efficiency is critical to extend battery life.
- Embedded systems: Provides a regulated 5V supply for microcontrollers and other embedded components.
Features:
- Wide input voltage range: Operates from 4.5V to 42V.
- 0.5A output current capability: Delivers up to 0.5A of continuous output current.
- Fixed 5V output voltage: Provides a stable and accurate 5V output.
- High efficiency: Achieves high efficiency over a wide load range.
- Thermal shutdown protection: Protects the regulator from overheating.
- Current limit protection: Prevents damage from overcurrent conditions.
- Simple external components: Requires minimal external components for operation.
Benefits:
- Simplified power supply design: Easy to use and requires few external components.
- High efficiency: Reduces power dissipation and improves system efficiency.
- Robust protection features: Protects the regulator and the load from fault conditions.
- Wide input voltage range: Allows for use in a variety of applications.
- Stable output voltage: Provides a consistent and reliable 5V output.
Additional Details:
The LM22674MRE-5.0 comes in an 8-pin SOIC package. The switching frequency is typically around 500 kHz. The regulator includes internal compensation, simplifying the design process. The datasheet provides detailed information on component selection and layout recommendations.