EN
  • EN
  • DE

LM26420XMHX

Part No LM26420XMHX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197642-LM26420XMHX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM26420XMHX CAD Model

Description

The LM26420XMHX is a highly integrated, high-efficiency synchronous buck regulator from Texas Instruments (formerly National Semiconductor). This device is designed to provide a complete power management solution for a variety of applications, offering both high efficiency and a small solution size. It integrates the power MOSFETs, control circuitry, and compensation components into a single package.

Applications

  • Point-of-load regulators: Provides efficient power conversion for various point-of-load applications.
  • Set-top boxes: Powers the core logic and peripherals in set-top boxes.
  • Networking equipment: Supplies power to network processors, ASICs, and memory.
  • Computing systems: Used in powering CPUs, GPUs, and other critical components in computers.
  • Industrial control systems: Powers sensors, microcontrollers, and other devices in industrial environments.

Features

  • High efficiency: Achieves high efficiency across a wide load range, reducing power dissipation and heat generation.
  • Integrated MOSFETs: Simplifies the design and reduces the board space.
  • Adjustable output voltage: Allows the output voltage to be adjusted to meet specific application requirements.
  • Overcurrent protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Thermal shutdown: Shuts down the regulator in case of over-temperature conditions, preventing damage.

Benefits

  • Reduced system cost: Integration of components reduces the external component count, lowering the bill of materials (BOM) cost.
  • Improved system reliability: Protection features such as overcurrent and thermal shutdown enhance system reliability.
  • Simplified design: Integrated MOSFETs and compensation components simplify the design process.
  • Increased efficiency: High efficiency reduces power dissipation and improves overall system performance.
  • Small solution size: Compact package size reduces the required board space.

Additional Details

The LM26420XMHX typically operates with an input voltage range of 4.5V to 20V and can provide an output current of up to 2A. It features a switching frequency of 500 kHz. The device is available in a thermally enhanced HTSSOP package. Comprehensive datasheets including thermal characteristics and efficiency curves should be consulted for design and application.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3847 $50.7705
37+ $2.7772 $102.7564
56+ $2.6905 $150.6680
77+ $2.6037 $200.4849
100+ $2.5169 $251.6900
133+ $2.2565 $300.1145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,518 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess