The Texas Instruments (National Semiconductor) LM26420YMHX is a high-efficiency, dual synchronous buck regulator. It's designed to provide power for a variety of applications, including portable devices, telecom equipment, and industrial control systems. It offers a wide input voltage range and adjustable output voltages, making it a versatile power management solution.
Applications:
- Point-of-Load regulation
- Portable devices (e.g., smartphones, tablets)
- Telecom equipment
- Industrial control systems
- Networking equipment
Features:
- Dual Synchronous Buck Regulators
- Input Voltage Range: 3V to 5.5V
- Adjustable Output Voltage
- High Efficiency: Up to 95%
- Output Current: Up to 1A per channel
- Fixed Frequency Operation
- Short-Circuit Protection
- Over-Temperature Protection
- Under-Voltage Lockout (UVLO)
- Package: 20-Pin WQFN
Benefits:
- High Efficiency: Minimizes power loss and extends battery life.
- Adjustable Output Voltage: Provides flexibility to support a variety of load requirements.
- Compact Size: WQFN package saves board space.
- Robust Protection Features: Ensures reliable operation and prevents damage from fault conditions.
- Wide Input Voltage Range: Accommodates a variety of power sources.
Additional Details:
The LM26420YMHX dual buck regulator is optimized for high efficiency and compact size. It operates at a fixed switching frequency, which simplifies filter design and reduces EMI. The device incorporates comprehensive protection features, including short-circuit protection, over-temperature protection, and under-voltage lockout, ensuring reliable operation under various fault conditions. The adjustable output voltage allows the regulator to be customized to meet the specific requirements of the load. The WQFN package provides excellent thermal performance, allowing the device to deliver up to 1A of output current per channel. The device is designed to minimize external component count, simplifying system design and reducing overall solution cost. Soft-start circuitry limits inrush current during startup, preventing voltage droop and ensuring stable operation. The LM26420YMHX is suitable for powering core logic, memory, and other critical components in a wide range of applications. Its high efficiency and protection features make it a reliable and cost-effective power management solution. The device is available in a thermally enhanced package to improve heat dissipation.