EN
  • EN
  • DE

LM2755TM

Part No LM2755TM
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description Charge Pump LED Controller with I2C Compatible Interface in Micro SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0736+
Reference case micro s
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 710776-LM2755TM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2755TM CAD Model

Description

The LM2755TM is a Switched Capacitor White LED Driver with Adaptive Current Regulation from National Semiconductor (now Texas Instruments). It's designed to efficiently drive white LEDs for backlight applications in portable devices and other display systems. This device provides a regulated current to the LEDs, ensuring consistent brightness and long LED lifespan.

Applications:

  • Mobile Phones: Backlight for LCD displays.
  • PDAs and Handheld Devices: Display backlight.
  • Digital Cameras: LCD display backlight.
  • GPS Devices: Display backlight.

Features:

  • High Efficiency: Switched capacitor architecture for efficient power conversion.
  • Adaptive Current Regulation: Automatically adjusts the LED current based on battery voltage.
  • Low Noise Operation: Minimizes noise and interference in sensitive applications.
  • Short Circuit Protection: Protects the device and LEDs from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating and damage to the device.
  • Small Solution Size: Compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life.
  • Consistent LED Brightness: Adaptive current regulation ensures consistent brightness over a wide range of battery voltages.
  • Reliable Operation: Protection features prevent damage to the device and LEDs.
  • Simplified Design: Integrated features simplify circuit design and reduce development time.
  • Reduced Board Space: Small package saves valuable PCB space.

Additional Details:

The LM2755TM typically operates from a supply voltage range of 2.7V to 5.5V. It can drive up to six white LEDs in parallel, with a maximum LED current of up to 25mA per LED (the exact value is usually configurable via external resistors or internal settings). The switched capacitor architecture eliminates the need for an inductor, reducing the overall solution size and cost. The adaptive current regulation feature automatically adjusts the LED current based on the battery voltage, ensuring consistent brightness even as the battery discharges. The device is available in a small outline package (SOP) or thin shrink small outline package (TSSOP).

This white LED driver is well-suited for portable applications requiring efficient and reliable backlight solutions. Its integrated features and protection circuitry simplify circuit design and enhance system reliability.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0085 $60.5100
125+ $0.9436 $117.9500
195+ $0.9110 $177.6450
275+ $0.8459 $232.6225
360+ $0.8134 $292.8240
445+ $0.7809 $347.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess