EN
  • EN
  • DE

PEEL18CV8ZT-25L

Part No PEEL18CV8ZT-25L
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272605-PEEL18CV8ZT-25L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8ZT-25L CAD Model

Description

The PEEL18CV8ZT-25L is a low-power Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. This device is a versatile solution for implementing custom logic circuits, effectively replacing multiple standard logic gates. Its reprogrammable nature makes it ideal for applications that require frequent design modifications or updates without the need for hardware changes, leading to significant time and cost savings during development.

Applications

  • Battery-powered devices: Due to its low power consumption, ideal for portable applications.
  • Address decoding in memory systems: Used for selecting memory banks.
  • State machine control: Employs programmable logic to manage sequential operations.
  • Peripheral device interfacing: Facilitates communication between microcontrollers and peripherals.
  • Combinatorial logic functions: Implementing logic functions in industrial control.

Features

  • Low-power operation: Reduces power consumption compared to standard PEEL devices.
  • High-speed performance: Offers a propagation delay of 25ns for fast processing.
  • Electrically erasable and reprogrammable: Provides the ability to reprogram the device multiple times.
  • Versatile I/O configuration: Allows for flexible allocation of input and output pins.
  • TTL compatible: Ensures compatibility with standard TTL logic levels.

Benefits

  • Extended battery life: Low-power consumption extends battery life in portable devices.
  • Simplified design: Reduces component count by integrating multiple logic functions into a single device.
  • Increased design flexibility: Enables quick changes and updates to the logic design without hardware modifications.
  • Improved system reliability: Reduces the number of interconnections, improving system reliability.
  • Cost-effective solution: Reduces development and manufacturing costs due to its reprogrammability.

Additional Details

The PEEL18CV8ZT-25L operates on a 5V power supply. It is typically available in a DIP (Dual In-line Package). The device contains programmable AND and OR arrays, enabling the implementation of complex logic equations. Its low-power characteristic makes it suitable for energy-sensitive applications. The device has 18 inputs and 8 outputs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess