EN
  • EN
  • DE

DM54ALS08J

Part No DM54ALS08J
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055637-DM54ALS08J
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54ALS08J CAD Model

Description

The DM54ALS08J is a quad 2-input AND gate from the Advanced Low-Power Schottky (ALS) family of logic gates, manufactured by National Semiconductor (now Texas Instruments). It performs the logical AND operation on two inputs and provides the result at the output. It's commonly used in digital logic circuits for implementing Boolean functions.

Applications

  • Implementing Boolean logic functions in digital circuits.
  • Address decoding in memory systems.
  • Data selection and multiplexing.
  • Control logic for enabling or disabling signals.
  • Signal gating in various electronic systems.

Features

  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • Advanced Low-Power Schottky (ALS): Offers low power consumption and high speed compared to standard TTL.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • High Fan-Out: Can drive multiple other logic gates.
  • DIP Package: Available in a through-hole DIP (Dual In-line Package) for easy prototyping and breadboarding.
  • Wide Operating Voltage Range: Operates over a wide voltage range.

Benefits

  • Low Power Consumption: ALS technology minimizes power consumption.
  • High Speed: ALS technology enables faster switching speeds.
  • Versatile Functionality: Can be used in a variety of digital logic applications.
  • Easy to Use: TTL compatibility makes it easy to integrate into existing TTL systems.
  • Reliable Performance: Provides stable and predictable performance.

Additional Details

The DM54ALS08J operates on a 5V power supply and has specific input and output voltage levels. The output is HIGH only when both inputs are HIGH; otherwise, the output is LOW. Refer to the device datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess