EN
  • EN
  • DE

LM2937IMP-15

Part No LM2937IMP-15
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198391-LM2937IMP-15
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2937IMP-15 CAD Model

Description

The LM2937IMP-1.5 is a 500mA low dropout regulator with a fixed 1.5V output, manufactured by National Semiconductor (now Texas Instruments). It is designed to provide a stable and regulated voltage for various electronic applications. Its key features include low dropout voltage, short circuit protection, thermal shutdown, and reverse battery protection, making it suitable for automotive, industrial, and portable applications where reliability and protection are critical.

Applications

  • Automotive Electronics: Powering microcontrollers and sensors in automotive control systems.
  • Industrial Control Systems: Providing regulated voltage for industrial automation and monitoring equipment.
  • Portable Devices: Powering microprocessors, memory, and other components in battery-powered devices.
  • Microcontroller Power Supply: Regulating voltage for microcontrollers in embedded systems.
  • Post Regulation for Switching Supplies: Improving the output voltage stability of switching power supplies.

Features

  • Fixed Output Voltage (1.5V): Provides a precise and stable output voltage of 1.5V.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, improving efficiency.
  • Output Current of 500mA: Capable of supplying up to 500mA of current to the load.
  • Short Circuit Protection: Protects the regulator and load from damage due to short circuits.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Reverse Battery Protection: Prevents damage from reverse battery connections.

Benefits

  • Stable and Reliable Power Supply: Ensures consistent voltage, preventing performance issues in connected devices.
  • Protection from Damage: Short circuit, thermal shutdown, and reverse battery protection features safeguard the regulator and load from faults.
  • Efficient Operation: Low dropout voltage minimizes power loss and improves battery life in portable devices.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process and reduces the number of external components required.
  • Robust Design: Suitable for harsh environments due to built-in protection features.

Additional Details

The LM2937IMP-1.5 requires an input voltage slightly higher than the 1.5V output voltage for stable operation. It offers excellent line and load regulation, ensuring that the output voltage remains stable even with variations in input voltage and load current. The device is available in a variety of package options, including surface mount packages, making it suitable for automated assembly processes. The short circuit protection is designed to limit the output current in the event of a short circuit or overload, preventing damage to the regulator and the connected load. The thermal shutdown feature monitors the junction temperature and shuts down the regulator if it exceeds a safe limit, preventing thermal runaway. The reverse battery protection feature prevents damage if the battery is accidentally connected with reversed polarity. The LM2937 series is known for its reliability and is widely used in various automotive, industrial, and portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess