EN
  • EN
  • DE

LM2940CT-5.0P+

Part No LM2940CT-5.0P+
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069945-LM2940CT-5.0P+
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2940CT-5.0P+ CAD Model

Description

The LM2940CT-5.0P+ is a 1A low dropout voltage regulator that provides a fixed 5V output. It is designed for applications where a regulated 5V power supply is required with a minimal voltage drop between the input and output. This makes it particularly suitable for battery-powered systems and other applications where the input voltage may vary.

Applications

  • Battery-Powered Systems: Ideal for portable devices requiring a stable voltage from a battery source.
  • Post Regulation for Switching Supplies: Can be used to reduce ripple and noise in switching power supplies.
  • Microprocessor Power Supplies: Provides a stable 5V supply for microprocessors and microcontrollers.
  • Hard Disk Drives: Power regulation for HDD's.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • 1A Output Current: Capable of providing up to 1A of output current.
  • Short Circuit Protection: Protects the regulator from damage due to output short circuits.
  • Thermal Overload Protection: Shuts down the regulator to prevent overheating and damage.
  • Reverse Battery Protection: Provides protection against reverse battery connections (with external components).
  • Fixed 5V Output: Delivers a consistent 5V output voltage.

Benefits

  • Extended Battery Life: Low dropout voltage contributes to longer battery life in portable devices.
  • Improved System Reliability: Protection features prevent damage from electrical faults and overheating.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.
  • Stable Voltage Output: Provides a consistent 5V output, ensuring stable operation of connected devices.

The LM2940CT-5.0P+ low dropout regulator offers a robust and reliable solution for applications needing a regulated 5V power supply. Its ability to operate with a low dropout voltage makes it particularly useful in battery-powered applications, maximizing the usable battery capacity. Its protection features enhance system reliability, and its stable output voltage ensures the consistent operation of connected devices. By providing a clean and stable power supply, the LM2940CT-5.0P+ contributes to the overall performance and longevity of the electronic system.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess