The LM3150MHE is a step-down switching regulator capable of delivering up to 0.5A of output current. It is part of the SIMPLE SWITCHER® family of regulators and is designed for ease of use and efficiency. It integrates all necessary functions for a basic step-down regulator in a small package. The device features a wide input voltage range and adjustable output voltage, making it suitable for various applications.
Applications:
- Point-of-Load Regulation
- Set-Top Boxes
- LCD Monitors and TVs
- Printers
- Hard Disk Drives
- Networking Equipment
Features:
- Wide Input Voltage Range: Operates from 6V to 42V input voltage.
- Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
- 0.5A Output Current: Capable of delivering up to 0.5A of continuous output current.
- High Efficiency: Provides high efficiency across a wide range of load currents.
- Integrated MOSFET: Includes an integrated high-side MOSFET for simplified design.
- Frequency Foldback: Reduces switching frequency at light loads for improved efficiency.
- Over-Current Protection: Provides protection against over-current conditions.
- Thermal Shutdown: Shuts down the device in the event of over-temperature.
Benefits:
- Simplified Design: Integrated features simplify the design process and reduce the number of external components.
- High Efficiency: High efficiency reduces power dissipation and improves overall system performance.
- Wide Input Voltage Range: Allows for operation from a wide range of input voltage sources.
- Robust Protection: Over-current and thermal shutdown protection enhance system reliability.
- Compact Solution: Small package size allows for integration into space-constrained applications.
Additional Details:
The LM3150MHE uses a voltage mode control architecture with input voltage feed-forward to achieve good line and load regulation. The switching frequency is internally set to optimize efficiency and component size. The device also includes an enable pin for easy power sequencing. The LM3150MHE is available in a thermally enhanced package for improved heat dissipation. The use of external compensation allows the regulator to be optimized for a wide range of applications.