EN
  • EN
  • DE

LM3208TL

Part No LM3208TL
Manufacturer National Semiconductor (TI)
Description 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1198602-LM3208TL
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3208TL CAD Model

Description

The LM3208TL is a step-down DC-DC converter designed for powering cellular handsets and other portable applications. Manufactured by Texas Instruments (TI), formerly National Semiconductor, it is capable of providing a regulated output voltage from a battery or other DC source, efficiently delivering power to critical components.

Applications

  • Cellular Phones: Powering the core circuitry and RF components in mobile phones.
  • Smartphones: Providing efficient power to processors, displays, and other peripherals.
  • Portable Media Players: Supplying power to audio and video processing units.
  • Handheld Devices: Used in PDAs, GPS devices, and other battery-powered gadgets.
  • Wireless Modules: Regulating voltage for Wi-Fi, Bluetooth, and other wireless communication modules.

Features

  • Step-Down Conversion: Converts higher input voltages to lower, regulated output voltages.
  • High Efficiency: Optimized for efficient power conversion, maximizing battery life.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Synchronous Rectification: Incorporates synchronous rectification for improved efficiency.
  • Current Limiting: Built-in current limiting protects the converter and the load from overcurrent conditions.
  • Thermal Shutdown: Thermal shutdown protection prevents damage due to overheating.
  • Input Voltage Range: Wide input voltage range suitable for various battery chemistries.
  • Thin SOT-23 Package: Compact and thermally efficient package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable performance.
  • Protection Features: Overcurrent and thermal shutdown protection enhance reliability.
  • Flexibility: Adjustable output voltage allows for customization to specific application needs.
  • Compact Size: Small package size allows for integration into space-constrained designs.

Additional Details

The LM3208TL requires external components, including inductors, capacitors, and resistors, to function properly. The values of these components depend on the application requirements and desired performance characteristics. The regulator also includes an enable pin that can be used to turn the device on and off, allowing for power saving modes. Proper layout and grounding techniques are critical for minimizing noise and ensuring stable operation. The LM3208TL is a reliable and efficient DC-DC converter suitable for a wide range of portable applications. It is designed to meet the demanding requirements of cellular handsets and other battery-powered devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8237 $63.8295
80+ $1.4957 $119.6560
120+ $1.4495 $173.9400
165+ $1.4022 $231.3630
215+ $1.3560 $291.5400
285+ $1.2162 $346.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess