EN
  • EN
  • DE

LM3460M5-1.5

Part No LM3460M5-1.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Power Management - Specialized
Description Precision Controller for GTLp and GTL Bus Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198872-LM3460M5-1.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3460M5-1.5 CAD Model

Description

The LM3460M5-1.5 is a step-down DC-DC regulator manufactured by National Semiconductor (now Texas Instruments). It's designed to provide a fixed 1.5V output voltage from a higher input voltage. This regulator is part of the SIMPLE SWITCHER® family, known for their ease of use and integrated features.

Applications:

  • Point-of-Load Regulation: Providing power to individual components or subsystems in electronic devices.
  • Portable Devices: Powering microcontrollers, memory chips, and other components in battery-powered devices like smartphones and tablets.
  • Industrial Control Systems: Supplying stable voltage to sensors, actuators, and control circuits.
  • Networking Equipment: Powering ASICs, FPGAs, and other integrated circuits in routers and switches.
  • Consumer Electronics: Used in various consumer products, such as set-top boxes, media players, and gaming consoles.

Features:

  • Fixed 1.5V Output: Provides a stable and accurate 1.5V output voltage.
  • High Efficiency: Minimizes power loss and extends battery life in portable applications.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, typically from 3V to 5.5V.
  • Integrated MOSFET: Includes an integrated power MOSFET for efficient switching.
  • Current Limit Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Simple External Components: Requires only a few external components for operation.

Benefits:

  • Stable Power Supply: Provides a stable and reliable 1.5V output voltage, ensuring proper operation of connected devices.
  • High Efficiency: Reduces power consumption and heat generation, improving overall system efficiency.
  • Protection Features: Protects the regulator and the load from damage due to overcurrent and overtemperature conditions.
  • Easy to Use: Simplifies circuit design and reduces development time.
  • Compact Solution: Provides a complete power management solution in a small package.

Additional Details:

The LM3460M5-1.5 is typically available in a SOT-23-5 package. Key specifications include the input voltage range, output current capability, switching frequency, and efficiency. The datasheet provides detailed information on component selection, layout considerations, and thermal performance.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess