EN
  • EN
  • DE

LM34DZ

Part No LM34DZ
Manufacturer National Semiconductor (TI)
Description Precision Fahrenheit Temperature Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1198946-LM34DZ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, HVAC
Ultra Librarian 3D Model Ultra Librarian LM34DZ CAD Model

Description

The LM34DZ is a precision Fahrenheit temperature sensor from Texas Instruments (formerly National Semiconductor). It provides an output voltage that is linearly proportional to the Fahrenheit temperature. The sensor is designed to operate over a wide temperature range and provides accurate temperature measurement without requiring any external calibration or trimming.

Applications:

  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for temperature monitoring and control.
  • Industrial Process Control: Implemented in industrial process control systems for temperature sensing and regulation.
  • Environmental Monitoring: Employed in environmental monitoring equipment for measuring ambient temperature.
  • Automotive Applications: Used in automotive climate control systems and engine temperature monitoring.
  • Home Appliances: Integrated into home appliances such as refrigerators, ovens, and thermostats.

Features:

  • Calibrated Directly in °F: Output voltage is linearly proportional to the Fahrenheit temperature.
  • +30°F to +212°F Temperature Range: Operates over a wide temperature range, suitable for many applications.
  • Linear +10.0 mV/°F Scale Factor: Provides a consistent and accurate temperature reading.
  • 0.5°F Accuracy Guarantee (at +77°F): Ensures high accuracy in temperature measurements.
  • Low Self-Heating: Minimizes temperature errors due to self-heating.
  • Operates from 5V to 30V: Supports a wide range of supply voltages.

Benefits:

  • Accurate Temperature Measurement: Provides reliable and accurate temperature readings.
  • Simplified System Design: Direct Fahrenheit output simplifies the design process and reduces the need for external components.
  • Wide Temperature Range: Operates over a wide temperature range, making it suitable for various applications.
  • Improved System Performance: Accurate temperature control improves system performance and efficiency.
  • Reduced Calibration Costs: No external calibration or trimming required.

Additional Details:

The LM34DZ is available in a TO-92 package. The output voltage is typically 300 mV at 30°F and 2120 mV at 212°F. The sensor requires a supply voltage of 5V to 30V.

The LM34DZ is a three-terminal device, with connections for supply voltage, ground, and output voltage.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,337 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess