EN
  • EN
  • DE

LM3911N

Part No LM3911N
Manufacturer National Semiconductor (TI)
Description LM3911 Temperature Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1199278-LM3911N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3911N CAD Model

Description

The LM3911N is a temperature sensor designed by National Semiconductor (now Texas Instruments). It provides a linear output voltage proportional to the measured temperature. This sensor is known for its simplicity, ease of use, and reliability in a wide range of temperature sensing applications.

Applications:

  • Temperature Monitoring: Used in applications requiring accurate temperature monitoring, such as HVAC systems, industrial control, and environmental monitoring.
  • Process Control: Integrated into process control systems for maintaining stable temperatures in manufacturing processes.
  • Environmental Control: Employed in environmental control systems for greenhouses, laboratories, and storage facilities.
  • Medical Equipment: Used in medical devices and equipment where precise temperature measurement is crucial.

Features:

  • Linear Output: Provides a linear output voltage proportional to temperature, simplifying interfacing with microcontrollers and other circuits.
  • Wide Operating Temperature Range: Operates over a wide temperature range, typically from -25°C to +85°C.
  • Single Supply Operation: Can operate from a single power supply voltage.
  • High Accuracy: Offers good temperature measurement accuracy.
  • Easy to Use: Simple to interface with other components, requiring minimal external circuitry.

Benefits:

  • Accurate Temperature Measurement: Provides precise and reliable temperature readings.
  • Simplified Design: Linear output simplifies circuit design and reduces the need for complex calibration.
  • Cost-Effective: Offers a cost-effective solution for temperature sensing applications.
  • Versatile Application: Suitable for a broad range of applications due to its wide operating temperature range and ease of use.

Additional Details:

The LM3911N temperature sensor is typically housed in a through-hole package (N suffix), making it easy to prototype and integrate into existing systems. It requires a minimal number of external components, such as a power supply and a voltmeter or ADC for reading the output voltage. The sensor's linear output characteristic simplifies temperature calculations and provides a straightforward interface for digital systems.

Technical Specifications:

  • Operating Temperature Range: -25°C to +85°C (typical)
  • Output Voltage: Linear voltage proportional to temperature
  • Supply Voltage: Single supply operation (typically 5V)
  • Package Type: Through-hole (N suffix)
  • Accuracy: Varies based on temperature range; check datasheet for detailed specifications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess