EN
  • EN
  • DE

LM3914N

Part No LM3914N
Manufacturer National Semiconductor (TI)
Description Dot/Bar Display Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1199279-LM3914N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3914N CAD Model

Description

The LM3914N is a monolithic integrated circuit manufactured by National Semiconductor (now Texas Instruments or TI). It's a dot/bar display driver that senses analog voltage levels and drives a series of LEDs to create a linear analog meter display. The device can drive 10 LEDs and can be configured to operate in either dot or bar mode. It is widely used in various applications that require visual indication of analog signal levels.

Applications:

  • Audio Level Indicators: Used in audio equipment to display audio signal levels.
  • Voltage Monitors: Provides a visual indication of voltage levels in power supplies or battery chargers.
  • Temperature Indicators: Displays temperature levels when used with a temperature sensor.
  • Light Level Indicators: Shows light intensity levels when connected to a light sensor.
  • Signal Strength Meters: Used to indicate signal strength in communication devices.

Features:

  • Drives 10 LEDs: Can directly drive 10 LEDs for visual indication.
  • Linear Analog Display: Creates a linear analog meter display.
  • Dot or Bar Mode Operation: Can be configured to operate in either dot or bar display mode.
  • Adjustable Brightness: LED brightness can be adjusted using an external resistor.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range.
  • High Input Impedance: High input impedance minimizes loading on the signal source.
  • DIP Package: Typically available in a 18-pin DIP (Dual In-line Package) for easy prototyping.

Benefits:

  • Easy to Use: Simple and straightforward to implement in various applications.
  • Versatile: Can be used with various sensors to display analog levels.
  • Visual Indication: Provides a clear visual indication of signal levels.
  • Adjustable Display: LED brightness and display mode can be adjusted to suit different applications.
  • Cost-Effective: Affordable and readily available.

Technical Specifications:

Typical specifications (refer to the datasheet for precise values):

  • Supply Voltage: 3V to 25V
  • Input Voltage Range: 0V to VCC - 1.5V
  • LED Drive Current: Adjustable, typically 2mA to 20mA per LED
  • Input Impedance: Typically 10 kOhms
  • Operating Temperature Range: 0°C to +70°C
  • Package: 18-pin DIP

The LM3914N is a versatile and easy-to-use dot/bar display driver that provides a clear visual indication of analog signal levels. Its simple implementation, adjustable display, and wide application range make it a popular choice for various electronic projects and industrial applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess