EN
  • EN
  • DE

LM4850MT

Part No LM4850MT
Manufacturer National Semiconductor (TI)
Description Mono 1.5 W / Stereo 300 mW Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200007-LM4850MT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4850MT CAD Model

Description

The LM4850MT is a Boomer series audio power amplifier designed for demanding applications in portable devices. Manufactured by National Semiconductor (now Texas Instruments), it is capable of delivering significant output power into low impedance loads. This amplifier is known for its low distortion, low noise, and built-in shutdown function, making it ideal for battery-powered equipment.

Applications

  • Cellular phones
  • PDAs
  • Portable media players (MP3 players, etc.)
  • Laptop computers
  • Portable gaming devices

Features

  • Output Power: Typically 1W into 8Ω with a 5V supply
  • Low Total Harmonic Distortion + Noise (THD+N)
  • Integrated shutdown function
  • Click and pop suppression circuitry
  • Small Surface Mount Technology (SMT) package
  • Available in thermally enhanced packages

Benefits

  • High-quality audio: Low THD+N ensures clear and accurate audio reproduction.
  • Extended battery life: The shutdown function minimizes power consumption when the device is not in use.
  • Reduced audible artifacts: Click and pop suppression eliminates unwanted noise during power-up and power-down.
  • Space-saving design: The small SMT package allows for compact designs in portable devices.
  • Thermal performance: Thermally enhanced packages improve heat dissipation, allowing for higher output power.

Additional Details

The LM4850MT typically operates from a single 2.0V to 5.5V power supply. It features a gain that can be adjusted using external resistors. The amplifier is designed to drive low impedance loads, typically 8Ω or 4Ω speakers. The shutdown function can be controlled by a logic signal, allowing the system to disable the amplifier when it is not needed, further reducing power consumption. Detailed application notes and design examples are available from Texas Instruments to assist designers in implementing the LM4850MT in their products.

Proper layout and decoupling are critical for achieving optimal performance with the LM4850MT. It's recommended to follow the manufacturer's guidelines for PCB layout to minimize noise and distortion. Additionally, using appropriate decoupling capacitors near the power supply pins is essential for stable operation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5394 $59.3340
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
720+ $0.4019 $289.3680
965+ $0.3604 $347.7860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess