EN
  • EN
  • DE

LM4881MM

Part No LM4881MM
Manufacturer National Semiconductor (TI)
Description Dual 200 mW Headphone Amplifier with Shutdown Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200069-LM4881MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4881MM CAD Model

Description

The LM4881MM is a Boomer® series audio power amplifier from National Semiconductor, now Texas Instruments (TI). It's designed to deliver high-quality audio output in portable devices and other low-voltage applications. The LM4881MM can drive stereo headphones or a single speaker in bridge-tied load (BTL) configuration, offering flexibility for different audio system designs.

Applications:

  • Headphone amplifiers for portable media players.
  • Speaker amplifiers for laptops and notebooks.
  • Audio output for cellular phones.
  • Audio amplifiers for portable gaming devices.
  • Audio amplification for personal digital assistants (PDAs).

Features:

  • Stereo Headphone Amplifier: Drives stereo headphones with excellent audio quality.
  • Bridge-Tied Load (BTL) Mono Amplifier: Can be configured for single-speaker BTL operation for increased power output.
  • Low Power Shutdown Mode: Minimizes power consumption when the amplifier is not in use.
  • Thermal Shutdown Protection: Protects the amplifier from damage due to overheating.
  • High Signal-to-Noise Ratio: Ensures clean and clear audio output.

Benefits:

  • High-Quality Audio: Delivers clear and crisp audio reproduction for an enhanced listening experience.
  • Extended Battery Life: Low power consumption and shutdown mode contribute to longer battery life in portable devices.
  • Protection Against Damage: Thermal shutdown protection prevents damage from overheating, ensuring reliable operation.
  • Flexibility in Design: Stereo and BTL configurations provide flexibility for various audio system designs.
  • Compact Size: Small package size is ideal for portable applications where space is limited.

The LM4881MM is frequently used in portable audio devices due to its combination of high-quality audio performance, low power consumption, and protection features. Its ability to drive both stereo headphones and single speakers in BTL mode makes it a versatile choice for different audio output requirements. The amplifier helps to ensure excellent audio quality and extend battery life in portable electronics.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0346 $62.0760
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7694 $292.3720
505+ $0.6898 $348.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
In Stock: 25,000 pieces Factory Stock: 25,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess