EN
  • EN
  • DE

LM4890M

Part No LM4890M
Manufacturer National Semiconductor (TI)
Description 1 Watt Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200087-LM4890M
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4890M CAD Model

Description

The LM4890M is a single-supply, bridge-tied load (BTL) audio power amplifier capable of delivering 1 Watt of continuous power into an 8Ω speaker with less than 1% THD+N (Total Harmonic Distortion plus Noise). Manufactured by National Semiconductor (now Texas Instruments), it is designed for high-quality audio applications requiring minimal external components.

Applications:

  • Cell Phones: Used in cell phones to provide audio output for ringtones, voice calls, and multimedia playback.
  • PDAs (Personal Digital Assistants): Employed in PDAs to enhance audio quality for voice recording, music playback, and alert tones.
  • Laptop Computers: Integrated into laptop computers to deliver audio output for multimedia applications and system sounds.
  • Portable Games: Found in portable gaming devices to provide audio feedback and enhance the gaming experience.
  • PCMCIA/Compact Flash Audio Cards: Used in PCMCIA and Compact Flash audio cards to amplify audio signals for headphones or external speakers.

Features:

  • BTL Output: Bridge-Tied Load output configuration delivers higher power into the speaker, improving audio quality and loudness.
  • Low THD+N: Provides high-fidelity audio reproduction with minimal distortion, ensuring clear and accurate sound.
  • Small Package: Available in a small package, saving valuable board space and enabling compact designs.
  • Shutdown Mode: Features a shutdown mode that reduces power consumption when the amplifier is not in use, extending battery life.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent overheating and damage to the amplifier.
  • Fixed Gain: Offers a fixed gain setting, simplifying system design and reducing the need for external gain-setting components.
  • Minimal External Components: Requires only a few external components for operation, reducing BOM (Bill of Materials) cost and assembly complexity.

Benefits:

  • Enhanced Audio Quality: Delivers clear and loud audio output with minimal distortion, improving the user experience.
  • Extended Battery Life: Low power consumption and shutdown mode extend battery life in portable devices.
  • Reduced Board Space: Small package size saves valuable board space, enabling compact product designs.
  • Simplified System Design: Minimal external components and fixed gain simplify system design and reduce development time.
  • Improved Reliability: Thermal shutdown protection prevents overheating and damage, ensuring reliable operation.

Additional Details:

The LM4890M typically operates from a single supply voltage between 2.0V and 5.5V. The device's datasheet provides detailed information about its electrical characteristics, application circuits, and package dimensions. Proper heat sinking may be required depending on the operating conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess