EN
  • EN
  • DE

LM4893ITL

Part No LM4893ITL
Manufacturer National Semiconductor (TI)
Description 1.1 Watt Audio Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1200093-LM4893ITL
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4893ITL CAD Model

Description

The LM4893ITL is a Boomer series audio power amplifier from Texas Instruments (formerly National Semiconductor). It's designed to deliver high-quality audio output with minimal external components, making it suitable for portable applications.

Applications:

  • Mobile phones: Used for amplifying audio signals for earpieces and speakers.
  • PDAs and handheld devices: Provides audio output for multimedia playback and voice communication.
  • Laptops and portable computers: Delivers audio amplification for integrated speakers.
  • Portable media players: Powers headphones and small speakers for personal audio listening.

Features:

  • Output Power: Typically delivers 1W into an 8Ω load with 5V supply.
  • Low THD+N: Provides high-fidelity audio with minimal distortion.
  • Shutdown Control: Features a shutdown mode for reducing power consumption when not in use.
  • Integrated gain setting resistors: Simplifies circuit design.
  • Small package size: Allows for compact designs in portable devices.
  • Short-circuit and thermal overload protection: Enhances reliability and prevents damage.

Benefits:

  • High-quality audio: Ensures clear and distortion-free sound reproduction.
  • Longer battery life: Low power consumption extends the operating time of portable devices.
  • Simplified design: Integrated features reduce the need for external components, saving space and cost.
  • Reliable operation: Protection features prevent damage from common electrical faults.

Additional Details: The LM4893ITL operates with a supply voltage range of 2.0V to 5.5V. It is typically packaged in a tiny LLP package, making it ideal for space-constrained applications. The amplifier employs a bridged output configuration, which eliminates the need for a large DC-blocking capacitor. This improves low-frequency response and reduces component count. Furthermore, the integrated gain setting resistors allow designers to easily configure the amplifier's gain without requiring external resistors.

The device is designed with thermal shutdown protection, preventing damage from overheating. The LM4893 also includes short circuit protection, further enhancing its reliability in potentially harsh operating environments. Its low total harmonic distortion plus noise (THD+N) ensures a clean and clear audio output. These features make the LM4893ITL a robust and efficient solution for various portable audio applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess