EN
  • EN
  • DE

LM5035BMHX

Part No LM5035BMHX
Manufacturer National Semiconductor (TI)
Description PWM Controller with Integrated Half-Bridge and SyncFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200262-LM5035BMHX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5035BMHX CAD Model

Description

The LM5035BMHX is a high-performance PWM controller designed for half-bridge resonant converters. Manufactured by Texas Instruments (formerly National Semiconductor), this controller integrates all the necessary features to implement a robust and efficient power supply. It is primarily used in applications requiring high efficiency and power density.

Applications

  • Isolated DC-DC Converters
  • Half-Bridge Resonant Power Supplies
  • Telecom Power Supplies
  • Server Power Supplies
  • Industrial Power Supplies

Features

  • Resonant Mode Operation: Enables high efficiency and low EMI.
  • Integrated High-Side and Low-Side Drivers: Simplifies design and reduces component count.
  • Programmable Switching Frequency: Allows optimization for specific applications.
  • Adjustable Dead-Time: Enables fine-tuning of the resonant circuit.
  • Over-Voltage Protection (OVP): Protects the power supply from over-voltage conditions.
  • Over-Current Protection (OCP): Protects the power supply from over-current conditions.
  • Under-Voltage Lockout (UVLO): Prevents operation at low input voltages.
  • Soft-Start: Reduces stress on components during startup.
  • Synchronization Capability: Allows multiple power supplies to be synchronized.

Benefits

  • High Efficiency: Resonant mode operation minimizes switching losses, resulting in high efficiency.
  • Reduced EMI: Resonant mode operation reduces electromagnetic interference.
  • Simplified Design: Integrated features simplify design and reduce component count.
  • Robust Protection: Over-voltage, over-current, and under-voltage protection ensure reliable operation.
  • Flexible Operation: Programmable switching frequency and adjustable dead-time allow optimization for various applications.
  • Improved Reliability: Soft-start reduces stress on components during startup, improving reliability.

Additional Details

The LM5035BMHX typically operates with an external resonant inductor and capacitor to form the resonant circuit. The controller regulates the output voltage by adjusting the switching frequency. Careful attention must be paid to the selection of external components to ensure proper operation and stability. The datasheet provides detailed guidelines for component selection and PCB layout. The controller also includes a fault reporting feature that signals the occurrence of over-voltage, over-current, or under-voltage conditions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7905 $52.1145
22+ $4.7512 $104.5264
33+ $4.6028 $151.8924
45+ $4.4543 $200.4435
59+ $4.3058 $254.0422
78+ $3.8604 $301.1112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,459 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess