EN
  • EN
  • DE

LM5035CSQ

Part No LM5035CSQ
Manufacturer National Semiconductor (TI)
Description PWM Controller with Integrated Half-Bridge and SyncFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200266-LM5035CSQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5035CSQ CAD Model

Description

The LM5035CSQ is a high-performance, fixed-frequency, current-mode PWM controller manufactured by National Semiconductor (now Texas Instruments) specifically designed for half-bridge and full-bridge topologies. It incorporates all the features necessary to implement off-line or DC-DC power converters using current-mode control.

Applications:

  • Telecom Power Supplies: Used in power supplies for telecom equipment requiring efficient and reliable power conversion.
  • Server Power Supplies: Implemented in server power systems where high efficiency and power density are critical.
  • Isolated DC-DC Converters: Ideal for creating isolated DC-DC converters in various applications.
  • Industrial Power Supplies: Employed in robust power supplies for industrial automation and control systems.
  • Networking Equipment Power: Used in power supplies for routers, switches, and other networking devices.

Features:

  • Current-Mode Control: Provides inherent line feed-forward, cycle-by-cycle current limiting, and simplified loop compensation.
  • Fixed Frequency Operation: Ensures predictable and consistent switching performance.
  • Programmable Oscillator: Allows setting the operating frequency to optimize efficiency and component size.
  • Bidirectional Synchronization: Enables synchronizing multiple controllers for multi-module power systems.
  • Adjustable Soft-Start: Controls the output voltage rise during startup, minimizing stress on power components.
  • Over-Current Protection: Protects the power converter from damage due to overload conditions.
  • Under-Voltage Lockout (UVLO): Ensures proper startup and prevents operation during low input voltage conditions.

Benefits:

  • High Efficiency: Current-mode control and optimized features contribute to high energy conversion efficiency.
  • Simplified Design: Integrated features reduce the external component count and simplify the design process.
  • Robust Performance: Comprehensive protection features ensure reliable operation under various conditions.
  • Improved System Stability: Current-mode control simplifies loop compensation, enhancing system stability.
  • Reduced Component Size: Higher operating frequencies enable the use of smaller passive components.

Technical Specifications:

The LM5035CSQ operates at a fixed frequency determined by an external resistor and capacitor. It supports bidirectional synchronization. The controller includes adjustable soft-start, over-current protection, and under-voltage lockout (UVLO) features. Detailed specifications regarding voltage ranges, current limits, and timing parameters are available in the product datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2779 $59.0022
43+ $2.6900 $115.6700
67+ $2.6057 $174.5819
92+ $2.5214 $231.9688
119+ $2.4382 $290.1458
159+ $2.1853 $347.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess