EN
  • EN
  • DE

LM614CN

Part No LM614CN
Manufacturer National Semiconductor (TI)
Description Quad Operational Amplifier and Adjustable Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200528-LM614CN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM614CN CAD Model

Description

The LM614CN is a low-power, quad operational amplifier manufactured by National Semiconductor (now Texas Instruments). It is designed for applications requiring low power consumption and moderate performance.

Applications:

  • Battery-powered instrumentation and measurement equipment.
  • Active filters in audio and signal processing circuits.
  • Sensor amplifiers in industrial and medical applications.
  • Portable electronic devices.
  • General-purpose amplification and signal conditioning.

Features:

  • Low power consumption: Minimizes battery drain in portable applications.
  • Quad op-amp: Contains four independent operational amplifiers in a single package.
  • Wide supply voltage range: Operates from a wide range of supply voltages.
  • High input impedance: Reduces loading effects on signal sources.
  • Internal compensation: Simplifies circuit design and reduces the need for external components.

Benefits:

  • Extended battery life: Low power consumption extends the operating time of battery-powered devices.
  • Reduced component count: Quad op-amp reduces the number of components required in a circuit.
  • Simplified design: Internal compensation simplifies circuit design and reduces the need for external components.
  • Versatile application: Suitable for a wide range of amplification and signal conditioning applications.
  • Stable performance: Provides consistent performance over a wide range of operating conditions.

Additional Details:

The LM614CN datasheet provides detailed information on its electrical characteristics, including input offset voltage, input bias current, open-loop gain, and bandwidth. The datasheet specifies the supply voltage range, operating temperature range, and package type (e.g., DIP, SOIC). Proper power supply decoupling and signal termination are essential for stable operation. The datasheet will detail common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) which are important considerations for noise immunity. The LM614CN may also be used in applications such as summing amplifiers, inverting amplifiers, and non-inverting amplifiers.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess