EN
  • EN
  • DE

LM747LMD8

Part No LM747LMD8
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070208-LM747LMD8
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM747LMD8 CAD Model

Description

The LM747LMD8 is a dual operational amplifier from National Semiconductor (now Texas Instruments). It is designed for a wide range of analog applications, providing high gain and excellent stability. This operational amplifier offers internal compensation for increased versatility and ease of use.

Applications

  • Instrumentation amplifiers: Used to amplify small signals with high accuracy.
  • Active filters: Employed in designing filters for signal conditioning.
  • Voltage followers: Used as buffer amplifiers to isolate circuits.
  • Comparators: Implemented for comparing two voltage levels.
  • Signal generators: Utilized in creating various waveforms.

Features

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • Internal Frequency Compensation: Simplifies circuit design and reduces the need for external components.
  • High Open-Loop Gain: Provides significant amplification for small signals.
  • Wide Supply Voltage Range: Operates with a broad range of supply voltages, enhancing application flexibility.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Low Input Bias Current: Minimizes errors caused by input current.

Benefits

  • Versatile: Suitable for a wide array of analog applications.
  • Easy to Use: Internal compensation simplifies circuit design.
  • Reliable: Short-circuit protection enhances durability.
  • Accurate: High open-loop gain ensures precise signal amplification.
  • Cost-Effective: Dual amplifier in a single package reduces component count and cost.

Additional Details

The LM747LMD8 operates over a specified temperature range. Detailed electrical characteristics, such as input offset voltage, input bias current, and slew rate, are typically available in the manufacturer's datasheet. This operational amplifier is commonly available in various package types, including PDIP and SOIC. Its robust design and performance characteristics make it a reliable choice for many analog circuit designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess