EN
  • EN
  • DE

LMH6672MR

Part No LMH6672MR
Manufacturer National Semiconductor (TI)
Description Dual, High Output Current, High Speed Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1201577-LMH6672MR
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6672MR CAD Model

Description

The LMH6672MR is a high-speed, low-noise operational amplifier from Texas Instruments (formerly National Semiconductor). It is designed for a wide range of applications requiring high bandwidth, low distortion, and excellent signal fidelity. This amplifier is often used in video processing, data acquisition, and communication systems.

Applications:

  • Video Amplifiers
  • Data Acquisition Systems
  • Communication Receivers
  • Active Filters
  • Line Drivers

Features:

  • High Bandwidth: 1.3 GHz
  • High Slew Rate: 350 V/µs
  • Low Noise: 1.6 nV/√Hz
  • Low Distortion
  • Wide Supply Voltage Range: ±2.5V to ±6V
  • Output Short-Circuit Protection

Benefits:

  • High Performance: Provides excellent signal fidelity for demanding applications.
  • Low Noise: Minimizes noise contribution to the signal chain, improving signal-to-noise ratio.
  • High Bandwidth: Supports high-speed signals and data rates.
  • Versatile: Suitable for a wide range of applications due to its excellent performance characteristics.
  • Robust: Includes output short-circuit protection for reliable operation.

Additional Details:

The LMH6672MR is a current-feedback amplifier that offers excellent bandwidth and slew rate performance. The device is designed for use with a variety of power supply voltages. The datasheet provides detailed information on circuit design, layout considerations, and performance characteristics. The device is available in a surface-mount package for automated assembly. Proper power supply decoupling is important for achieving optimal performance.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess