EN
  • EN
  • DE

LMH6702MFX

Part No LMH6702MFX
Manufacturer National Semiconductor (TI)
Description Ultra Low Distortion, Wideband Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201588-LMH6702MFX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6702MFX CAD Model

Description

The LMH6702MFX is a high-speed operational amplifier (op-amp) from National Semiconductor (now Texas Instruments). It is designed for applications requiring wide bandwidth, high slew rate, and low distortion. This op-amp is well-suited for video amplification, signal processing, and other high-performance applications.

Applications:

  • Video Amplification: Buffering and amplifying video signals with minimal distortion.
  • High-Speed Signal Processing: Processing signals in communication and instrumentation systems.
  • ADC/DAC Buffering: Buffering analog-to-digital and digital-to-analog converters.
  • Test and Measurement Equipment: Amplifying and conditioning signals in oscilloscopes and signal generators.
  • Medical Imaging: Processing signals in ultrasound and other medical imaging systems.

Features:

  • Wide Bandwidth: Supports high-frequency signals without significant attenuation.
  • High Slew Rate: Fast response to changes in input voltage.
  • Low Distortion: Maintains signal integrity with minimal harmonic distortion.
  • Low Input Noise: Minimizes noise contribution to the amplified signal.
  • High Output Current: Capable of driving low-impedance loads.

Benefits:

  • Improved Signal Quality: Wide bandwidth and low distortion ensure high-fidelity signal amplification.
  • Faster Response Time: High slew rate enables rapid response to changes in input signals.
  • Enhanced Accuracy: Low input noise minimizes errors in amplified signals.
  • Increased Design Flexibility: High output current allows for driving a wide range of loads.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.

Additional Details:

The LMH6702MFX has a typical bandwidth of several hundred MHz and a slew rate of several thousand V/µs. Its low distortion characteristics are essential for maintaining signal integrity in high-performance applications. The op-amp is commonly available in a small surface-mount package. Its high-speed and low-distortion performance make it a key component in numerous applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0378 $50.9450
60+ $1.6721 $100.3260
93+ $1.6198 $150.6414
128+ $1.5676 $200.6528
165+ $1.5153 $250.0245
221+ $1.3586 $300.2506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess