EN
  • EN
  • DE

LMH6703MA

Part No LMH6703MA
Manufacturer National Semiconductor (TI)
Description 1.2 GHz, Low Distortion Op Amp with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201589-LMH6703MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6703MA CAD Model

Description

The LMH6703MA is a high-performance, wideband operational amplifier from Texas Instruments (formerly National Semiconductor). It is designed for applications requiring high speed, low distortion, and high output drive capability. This amplifier delivers exceptional signal fidelity and is suitable for video, communication, and instrumentation systems.

Applications:

  • Video Amplifiers: Used in video distribution and processing systems for high-quality signal amplification.
  • Cable Drivers: Drives coaxial cables and twisted-pair cables in communication systems.
  • ADC/DAC Buffers: Provides buffering for analog-to-digital and digital-to-analog converters.
  • Instrumentation Amplifiers: Used in instrumentation applications requiring high accuracy and low noise.
  • Active Filters: Implements high-performance active filters for signal conditioning.

Features:

  • Wide Bandwidth: Features a bandwidth of 400 MHz (-3dB).
  • High Slew Rate: Offers a slew rate of 1800 V/μs.
  • Low Distortion: Exhibits low total harmonic distortion (THD) of -80 dB at 5 MHz.
  • High Output Current: Delivers a high output current of ±100 mA.
  • Wide Supply Voltage Range: Operates from ±5V to ±12V.
  • Low Input Noise: Features low input voltage noise of 4.5 nV/√Hz.

Benefits:

  • High Signal Fidelity: Wide bandwidth and low distortion ensure accurate signal amplification.
  • Fast Transient Response: High slew rate enables fast and precise signal processing.
  • High Output Drive Capability: Capable of driving heavy loads, such as cables and low-impedance circuits.
  • Versatile Application: Suitable for a wide range of applications due to its high performance characteristics.
  • Improved System Performance: Low noise and high linearity contribute to overall system performance improvement.

Additional Details:

The LMH6703MA is available in an SOIC-8 package. It is internally compensated for unity gain stability. The amplifier's high slew rate and low settling time make it suitable for pulse amplification and high-speed data acquisition systems. The wide supply voltage range offers flexibility in different application environments. The LMH6703 is part of a family of high-performance amplifiers designed to meet the demanding requirements of modern electronic systems. Careful layout and decoupling are recommended to achieve optimal performance, especially at high frequencies.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0187 $50.1870
25+ $4.1180 $102.9500
38+ $3.9893 $151.5934
52+ $3.8606 $200.7512
67+ $3.7319 $250.0373
90+ $3.3458 $301.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,198 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess