EN
  • EN
  • DE

LMK04031BISQ

Part No LMK04031BISQ
Manufacturer National Semiconductor (TI)
Description Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201681-LMK04031BISQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK04031BISQ CAD Model

Description

The LMK04031BISQ, now manufactured by Texas Instruments (TI) after their acquisition of National Semiconductor, is a high-performance clock jitter cleaner and distribution device. This device is designed to improve the signal integrity of clock signals in a wide variety of applications by attenuating phase noise and distributing clean clock signals to multiple destinations. It is particularly well-suited for demanding applications in communication infrastructure, data acquisition, and high-speed data processing systems.

Applications:

  • Wireless Infrastructure: Used in base stations and other wireless communication equipment to generate and distribute low-jitter clock signals.
  • Wired Infrastructure: Employed in switches, routers, and other wired communication equipment to improve clock signal integrity.
  • Data Acquisition Systems: Provides clean clock signals for ADCs, DACs, and other data acquisition components.
  • High-Speed Data Processing: Used in servers, workstations, and other high-performance computing systems to reduce clock jitter and improve system performance.
  • Medical Imaging: Provides low-jitter clock signals for medical imaging equipment, such as MRI and CT scanners.

Features:

  • Integrated Jitter Cleaner: Attenuates phase noise and jitter from input clock signals.
  • Multiple Output Clocks: Distributes multiple clean clock signals to different destinations.
  • Programmable Output Frequency: Allows for flexible configuration of output clock frequencies.
  • Low Output Jitter: Provides very low output jitter, ensuring high signal integrity.
  • Synchronization Features: Supports synchronization of multiple devices for large-scale clock distribution systems.
  • Advanced Clock Monitoring: Provides comprehensive clock monitoring and diagnostic features.

Benefits:

  • Improved Signal Integrity: Reduces clock jitter and phase noise, improving the overall signal integrity of the system.
  • Enhanced System Performance: Improves the performance of high-speed data processing and communication systems.
  • Flexible Clock Distribution: Distributes multiple clock signals to different destinations with programmable frequencies.
  • Simplified System Design: Reduces the need for external jitter cleaners and clock distribution components.
  • Increased System Reliability: Robust design and advanced monitoring features ensure reliable operation.

The LMK04031BISQ from Texas Instruments is a high-performance clock jitter cleaner and distribution device that provides clean, low-jitter clock signals for demanding applications. Its integrated features and flexible programmability simplify system design and improve overall system performance. This device is well-suited for a wide range of applications in communication infrastructure, data acquisition, and high-speed data processing systems, contributing to enhanced signal integrity and increased system reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2848 $69.8544
7+ $19.1060 $133.7420
10+ $18.5089 $185.0890
13+ $17.9117 $232.8521
17+ $17.3146 $294.3482
23+ $15.5232 $357.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess