EN
  • EN
  • DE
  • IT

LMS1487CNA

Part No LMS1487CNA
Manufacturer National Semiconductor (TI)
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8MDIP / 1/1 Transceiver Half RS422, RS485 8-MDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70 mV
Data Rate 30Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-MDIP
Standard Package 423 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 619209-LMS1487CNA
Ultra Librarian 3D Model Ultra Librarian LMS1487CNA CAD Model

Description

The 619209-LMS1487CNA is a transceiver integrated circuit (IC) designed for interface drivers, receivers, and transceivers in electronic systems from National Semiconductor (TI).

  • Status: Active product in the market
  • Packaging: Bulk package
  • Standard Package: 423 pieces
  • Voltage Supply Range: 4.75V to 5.25V
  • Data Rate: 30Mbps
  • Protocols: RS422 and RS485
  • Configuration: Half-duplex
  • Receiver Hysteresis: 70mV
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Through-hole
  • Package: 8-DIP

You May Also Be Interested in

Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Maxim Integrated
MAX3346 ESD_PROTECTED USB TRANSC / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Lowest to $3.1312
Maxim Integrated
IC QUAD LVDS LINE RECEIVER SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398
ON Semiconductor
1-CHIP TUNER IC INCORPORATING PL
Lowest to $23.7466
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess