EN
  • EN
  • DE

LMV226TL

Part No LMV226TL
Manufacturer National Semiconductor (TI)
Description RF Power Detector for CDMA and WCDMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1202053-LMV226TL
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV226TL CAD Model

Description

The LMV226TL is a logarithmic detector/controller designed for use in cellular handsets and other wireless communication devices. Manufactured by Texas Instruments (formerly National Semiconductor), it's primarily used for accurate power measurement and control in RF (Radio Frequency) applications. The device provides a temperature-stable logarithmic output voltage that is proportional to the input RF signal power, allowing for precise power control in transmitters and receivers.

Applications:

  • Cellular Handsets: Automatic gain control (AGC) in cellular transceivers.
  • Wireless Communication Systems: Power measurement and control in wireless LAN (WLAN) and Bluetooth devices.
  • RF Power Amplifiers: Monitoring and controlling the output power of RF power amplifiers.
  • Wireless Transmitters: Feedback control loops in wireless transmitters for accurate power setting.
  • RF Instrumentation: Power measurement in test and measurement equipment.

Features:

  • Logarithmic Detection: Provides a logarithmic output voltage proportional to the input RF power.
  • Wide Dynamic Range: Accurately measures RF power over a wide range of input levels.
  • Temperature Stable: Maintains stable performance over a wide temperature range.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Small Size: Compact package for integration into space-constrained devices.

Benefits:

  • Accurate Power Control: Enables precise power control in RF transmitters and receivers.
  • Improved System Performance: Enhances the performance of wireless communication systems through accurate power monitoring and control.
  • Extended Battery Life: Low power consumption extends battery runtime in portable devices.
  • Simplified Design: Easy to use and implement, simplifying the design process.
  • Reduced Component Count: Minimizes the need for external components.

Additional Details:

The LMV226TL typically comes in a small outline package (e.g., SOT-23). Key specifications include input frequency range, dynamic range, sensitivity, and operating temperature range. The output voltage is typically proportional to the logarithm of the input RF power, allowing for easy implementation of feedback control loops. Proper impedance matching is crucial for optimal performance. The datasheet provides detailed guidance on matching the input impedance to the source impedance. The operating temperature range is typically -40°C to +85°C. The device is designed to operate with a single supply voltage.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0808 $52.3736
40+ $2.5278 $101.1120
62+ $2.4488 $151.8256
85+ $2.3698 $201.4330
110+ $2.2908 $251.9880
147+ $2.0539 $301.9233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,725 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess