EN
  • EN
  • DE
  • IT

LP38512TJ-ADJ

Part No LP38512TJ-ADJ
Manufacturer National Semiconductor (TI)
Description 1.5A Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203278-LP38512TJ-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38512TJ-ADJ CAD Model

Description

The LP38512TJ-ADJ is an adjustable output, ultra-low dropout (LDO) voltage regulator manufactured by National Semiconductor (now Texas Instruments). It's designed to provide a stable and regulated voltage supply for sensitive electronic components with minimal voltage drop, even at high currents.

Applications:

  • Microprocessor and microcontroller power supplies
  • Post-regulation for switching power supplies
  • Battery-powered systems
  • Portable devices
  • Industrial power management

Features:

  • Adjustable output voltage: 0.8V to 5.5V
  • Ultra-low dropout voltage: Typically 160mV at 1.5A
  • High output current capability: Up to 1.5A
  • Stable with ceramic output capacitors
  • Overcurrent and overtemperature protection
  • Enable pin for shutdown control
  • Precision reference voltage
  • Available in TO-263 package

Benefits:

  • Provides a stable and regulated voltage supply
  • Extends battery life in portable applications due to low dropout voltage
  • Simplifies design with stable operation using ceramic capacitors
  • Protects against overcurrent and overtemperature conditions
  • Reduces power consumption with shutdown feature

Additional Details:

The LP38512TJ-ADJ regulator is known for its exceptionally low dropout voltage, which allows it to maintain a stable output voltage even when the input voltage is very close to the desired output voltage. This is particularly beneficial in battery-powered applications where the battery voltage gradually decreases over time. The adjustable output voltage allows for customization to meet specific application requirements. The regulator is stable with ceramic output capacitors, which are small, low-ESR capacitors that are commonly used in modern electronic designs. The overcurrent and overtemperature protection features help to prevent damage to the regulator and the load in the event of a fault condition. The enable pin allows for shutting down the regulator to reduce power consumption when it is not needed.

External resistors are required to set the output voltage. The selection of these resistors should be based on the desired output voltage and the recommended resistor values in the datasheet. Proper thermal management is essential to ensure reliable operation at high currents. A heat sink may be required, depending on the input voltage, output voltage, and load current. The LP38512TJ-ADJ is a versatile and reliable LDO regulator that is suitable for a wide range of power management applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2596 $58.6728
42+ $2.6747 $112.3374
65+ $2.5910 $168.4150
90+ $2.5075 $225.6750
116+ $2.4239 $281.1724
155+ $2.1731 $336.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,989 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess