EN
  • EN
  • DE

LP3873ET-2.5

Part No LP3873ET-2.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 3A Fast Ultra Low Dropout Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203466-LP3873ET-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3873ET-2.5 CAD Model

Description

The LP3873ET-2.5 is a 3A low dropout (LDO) regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a stable 2.5V output voltage with a high degree of accuracy and minimal voltage drop, even when the input voltage is close to the output voltage.

Applications:

  • Post Regulation for Switching Power Supplies: Filtering noise and improving output voltage accuracy.
  • Microprocessor Core and I/O Power: Providing clean and stable power to sensitive digital circuits.
  • DSP Core and I/O Power: Powering digital signal processors.
  • High-Efficiency Linear Regulation: Replacing less efficient linear regulators.
  • Portable Electronics: Powering components in smartphones, tablets, and other battery-operated devices.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • 3A Output Current: Provides sufficient current for demanding applications.
  • Stable with Ceramic Output Capacitors: Simplifies design and reduces component count.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Overtemperature Protection: Shuts down the regulator if it overheats.
  • Adjustable Output Voltage (with external resistors): Provides flexibility in voltage selection.

Benefits:

  • Improved System Performance: Provides clean and stable power for sensitive circuits.
  • Extended Battery Life: High efficiency minimizes power consumption.
  • Simplified Design: Stable with ceramic capacitors and integrated protection features reduce the need for external components.
  • Reduced Board Space: Small package size enables compact designs.
  • Enhanced System Reliability: Protection features prevent damage from electrical faults and thermal overload.

Additional Details:

The LP3873ET-2.5 is designed for use with low ESR ceramic output capacitors, which are commonly used in modern electronic devices. Its integrated protection features enhance the robustness of the overall power supply design. The specific electrical characteristics, such as input voltage range, dropout voltage, and output voltage accuracy, are detailed in the device datasheet. The adjustable output voltage feature allows the regulator to be configured for different output voltages using external resistors. Refer to the datasheet for detailed application guidelines and resistor selection information. A heat sink may be required depending on the input voltage, output current, and ambient temperature, in order to ensure the junction temperature does not exceed the maximum rating.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess