EN
  • EN
  • DE

LP3874ES-5.0

Part No LP3874ES-5.0
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 0.8A Fast Ultra Low Dropout Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203482-LP3874ES-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3874ES-5.0 CAD Model

Description

The LP3874ES-5.0 is a low dropout (LDO) voltage regulator manufactured by National Semiconductor, now Texas Instruments (TI). This regulator is designed to provide a stable 5.0V output voltage from a higher input voltage, with a minimal voltage difference (dropout voltage) required between the input and output.

Applications:

  • Microprocessor Power Supplies: Used to provide stable power to microprocessors and microcontrollers.
  • Post Regulators for Switching Supplies: Utilized as a post regulator to clean up the output of switching power supplies.
  • Battery-Powered Systems: Ideal for battery-powered systems where maintaining a stable voltage is critical as the battery discharges.
  • Portable Electronics: Found in portable devices such as smartphones, tablets, and cameras.
  • Industrial Control Systems: Used in industrial control systems to provide regulated power to sensitive components.

Features:

  • Low Dropout Voltage: Maintains regulation with a very small difference between input and output voltage.
  • Output Current: Capable of delivering a specified output current (typically around 750mA to 1.5A, depending on the exact variant and conditions).
  • Stable with Ceramic Output Capacitors: Designed to be stable with ceramic output capacitors, which are smaller and more reliable than electrolytic capacitors.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive load currents.
  • Thermal Shutdown: Features thermal shutdown to protect the regulator from overheating.

Benefits:

  • Stable Output Voltage: Provides a stable and accurate 5.0V output voltage, ensuring reliable operation of downstream components.
  • High Efficiency: Offers high efficiency, reducing power dissipation and heat generation.
  • Protection Features: Includes overcurrent and thermal shutdown protection, enhancing reliability and preventing damage.
  • Compact Solution: Allows for a compact power supply design due to its small size and stable operation with ceramic capacitors.
  • Extended Battery Life: Improves battery life in portable applications due to its high efficiency and low dropout voltage.

Additional Details:

The LP3874ES-5.0 comes in various surface-mount packages such as TO-263 and TO-252. Key specifications include the input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal resistance. It is crucial to consult the datasheet for the complete electrical characteristics, application information, and thermal management guidelines. An external output capacitor is generally required for stability. The device may also have an enable pin for power saving modes.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess