EN
  • EN
  • DE

LP3875ET-2.5

Part No LP3875ET-2.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast Ultra Low Dropout Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203503-LP3875ET-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3875ET-2.5 CAD Model

Description

The LP3875ET-2.5 is a 1.5A low dropout (LDO) regulator from Texas Instruments (formerly National Semiconductor), designed to provide a stable and accurate 2.5V output voltage. This regulator features a low dropout voltage, making it suitable for applications where the input voltage is close to the output voltage. It's ideal for powering sensitive analog and digital circuits, offering excellent line and load regulation.

Applications:

  • Microprocessor and DSP Power Supplies: Provides a stable voltage source for microprocessors and digital signal processors (DSPs) in various applications.
  • Post Regulator for Switching Supplies: Reduces ripple and noise in switching power supplies to provide a cleaner voltage source.
  • Battery-Powered Systems: Maximizes battery life in portable devices by providing a low dropout voltage.
  • Instrumentation: Powers sensitive analog circuitry in test and measurement equipment.
  • Networking Equipment: Provides stable power for network processors and ASICs.

Features:

  • Low Dropout Voltage: Operates with a minimal input-output voltage differential, maximizing efficiency.
  • 1.5A Output Current Capability: Provides sufficient current for a wide range of applications.
  • Stable with Ceramic Output Capacitors: Compatible with low-ESR ceramic capacitors for stable operation and reduced output noise.
  • Over-Temperature and Over-Current Protection: Protects the regulator and the load from damage due to fault conditions.
  • Excellent Line and Load Regulation: Maintains a stable output voltage despite variations in input voltage and load current.
  • Adjustable Output Voltage: Can be adjusted to different output voltages using external resistors.

Benefits:

  • Improved Efficiency: Low dropout voltage minimizes power losses, resulting in higher energy efficiency.
  • Enhanced Stability: Stable with ceramic capacitors, reducing output noise and improving transient response.
  • Increased Reliability: Built-in protection features ensure reliable operation under various conditions.
  • Simplified Design: Easy to implement and requires few external components.
  • Versatile Application: Suitable for a wide range of applications requiring a stable 2.5V power supply.

Additional Details:

The LP3875ET-2.5 typically comes in a TO-220 package. Key specifications include an input voltage range of 2.5V to 6V, a typical dropout voltage of 300mV at 1.5A, and a typical quiescent current of 8mA. It also features a shutdown mode that reduces current consumption to a minimal level when the regulator is not needed. The device is designed for stable operation with output capacitors as small as 10μF, allowing for compact designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess