EN
  • EN
  • DE

LP5907UVX-3.2

Part No LP5907UVX-3.2
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 724631-LP5907UVX-3.2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5907UVX-3.2 CAD Model

Description

The LP5907UVX-3.2 is an ultra-low noise LDO (Low Dropout) regulator from Texas Instruments (TI), formerly National Semiconductor. This regulator is specifically engineered to deliver a clean and stable 3.2V output, making it ideal for powering noise-sensitive applications such as high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and RF transceivers. The UVX package indicates a very small form factor, suitable for space-constrained applications.

Applications:

  • High-performance ADCs and DACs.
  • RF transceivers.
  • Voltage-controlled oscillators (VCOs).
  • High-resolution audio systems.
  • Portable medical devices.

Features:

  • Ultra-low noise: Minimizes output voltage noise for sensitive applications.
  • Low dropout voltage: Allows operation with a small difference between input and output voltages, improving efficiency.
  • High PSRR (Power Supply Rejection Ratio): Effectively rejects noise from the input power supply.
  • Stable with ceramic capacitors: Simplifies design and reduces component count.
  • Current limit protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal shutdown protection: Prevents damage from overheating.
  • Ultra-small package: Allows for high-density designs.

Benefits:

  • Improved signal integrity: Low output noise ensures clean power for sensitive analog and RF circuits.
  • Extended battery life: High efficiency minimizes power consumption.
  • Reduced board space: Ultra-small package enables compact designs.
  • Enhanced system reliability: Protection features safeguard against overcurrent and overtemperature conditions.
  • Simplified design: Stable operation with ceramic capacitors reduces design complexity.

Additional Details:

The LP5907UVX-3.2 provides a fixed 3.2V output voltage. It's designed to operate with low input voltages and has a very low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage. The high PSRR ensures that any noise present on the input power supply is effectively filtered out, resulting in a clean and stable output voltage. The device is stable with ceramic capacitors, which are small and have low ESR (Equivalent Series Resistance), making them ideal for high-frequency applications. The current limit and thermal shutdown protection features protect the regulator and the load from damage in the event of a fault condition. The device is typically packaged in an ultra-small X2SON or similar package. Refer to the datasheet for detailed specifications, including input voltage range, output voltage accuracy, and thermal resistance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess