EN
  • EN
  • DE

LP8345CLD-ADJ

Part No LP8345CLD-ADJ
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Low Dropout, Low IQ, 500mA CMOS Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828170-LP8345CLD-ADJ
Ultra Librarian 3D Model Ultra Librarian LP8345CLD-ADJ CAD Model

Description

The LP8345CLD-ADJ is a low dropout (LDO) linear regulator from National Semiconductor, now Texas Instruments (TI). This adjustable output voltage regulator is designed to provide a stable and clean power supply for sensitive electronic components.

Applications

  • Post Regulation for Switching Power Supplies: Used to reduce the output ripple and noise from switching power supplies.
  • Battery-Powered Systems: Ideal for applications that demand low quiescent current to maximize battery life.
  • Portable Devices: Commonly found in handheld devices, smartphones, and other portable electronics.
  • Noise-Sensitive Circuitry: Suitable for powering analog circuits, audio amplifiers, and other noise-sensitive components.
  • Microcontroller Power: Can be used to provide a clean and stable power supply for microcontrollers.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, providing flexibility in design.
  • Low Dropout Voltage: Ensures stable operation even with a small difference between the input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, particularly important in battery-powered applications.
  • Overcurrent and Overtemperature Protection: Enhances reliability by protecting the regulator from damage due to excessive current or temperature.
  • Enable Pin: Allows the regulator to be turned on and off, further reducing power consumption when the regulator is not needed.

Benefits

  • Stable Power Supply: Provides a clean and stable power supply, which is essential for the reliable operation of electronic circuits.
  • Extended Battery Life: Low quiescent current helps to extend battery life in portable applications.
  • Protection Against Damage: Overcurrent and overtemperature protection mechanisms prevent damage to the regulator and the connected circuits.
  • Flexibility in Design: Adjustable output voltage allows the regulator to be used in a wide range of applications.
  • Reduced System Noise: Low output noise improves the performance of sensitive electronic circuits.

Additional Details

The LP8345CLD-ADJ typically requires external capacitors for stability. The datasheet provides detailed information on selecting appropriate capacitor values and types. It is crucial to adhere to the recommended component values to ensure the regulator operates correctly. It is available in a TO-252 package, suitable for surface mounting.

This LDO regulator is a reliable and efficient solution for providing a regulated voltage in various electronic applications. Its low dropout voltage, low quiescent current, and protection features make it well-suited for portable devices and other applications where power efficiency and reliability are critical. Refer to the official Texas Instruments datasheet for detailed specifications and application notes to ensure optimal performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5074 $60.0592
19+ $6.1600 $117.0400
30+ $5.9674 $179.0220
40+ $5.7750 $231.0000
52+ $5.5825 $290.2900
70+ $5.0050 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess