EN
  • EN
  • DE

MM54C107J-MIL

Part No MM54C107J-MIL
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032386-MM54C107J-MIL
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54C107J-MIL CAD Model

Description

The MM54C107J-MIL is a dual retriggerable monostable multivibrator with reset, manufactured by National Semiconductor (now Texas Instruments). It is designed for use in military and aerospace applications where high reliability and performance are critical.

Applications:

  • Military electronics: Radar systems, communication equipment, and navigation systems.
  • Aerospace applications: Satellite systems, avionics, and guidance control systems.
  • Timing circuits: Precise timing and delay generation.
  • Pulse generation: Generation of pulses with specific durations.
  • Delay circuits: Introduction of time delays in digital systems.

Features:

  • Dual monostable multivibrators: Contains two independent monostable circuits.
  • Retriggerable operation: Output pulse can be extended by applying another trigger pulse during the timing period.
  • Reset input: Asynchronous reset input to terminate the output pulse.
  • Wide supply voltage range: Operates from 3V to 15V.
  • Military temperature range: Specified for operation over the full military temperature range (-55°C to +125°C).
  • High noise immunity: Provides reliable operation in noisy environments.

Benefits:

  • High reliability: Designed and manufactured to meet stringent military standards.
  • Precise timing: Provides accurate and stable timing pulses.
  • Flexibility: Retriggerable and reset capabilities offer versatility in circuit design.
  • Wide operating voltage: Compatible with a range of power supply voltages.
  • Robust performance: Operates reliably in harsh environments.

Additional Details:

The MM54C107J-MIL features a TTL compatible input and output. The duration of the output pulse is determined by an external resistor and capacitor. The device is housed in a hermetically sealed package to ensure long-term reliability. This part is commonly used in systems that require accurate timing or pulse width control and benefit from the added protection against extreme conditions that the 'MIL' designation provides.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess