EN
  • EN
  • DE

MM54HC08J/883C

Part No MM54HC08J/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028357-MM54HC08J/883C
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54HC08J/883C CAD Model

Description

The MM54HC08J/883C is a high-performance quad 2-input AND gate fabricated with silicon gate CMOS technology. This device is designed for military and aerospace applications, indicated by the '/883C' designation, which signifies compliance with military-standard microcircuit specifications. The MM54HC08J/883C provides the basic logic AND function necessary in digital systems, offering high noise immunity and low power consumption.

Applications:

  • Military and Aerospace Systems: Used in critical applications requiring high reliability and performance under extreme conditions.
  • Logic Circuits: Implements AND logic functions in digital circuits for signal processing and control.
  • Data Processing: Employed in data processing units for bitwise logical operations.
  • Control Systems: Used in control systems for implementing logical conditions and decision-making.

Features:

  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • High Noise Immunity: Provides robust operation in noisy environments, minimizing false triggering.
  • Low Power Consumption: Reduces power requirements, leading to improved energy efficiency.
  • Wide Operating Voltage Range: Operates over a broad voltage range, enhancing design flexibility.
  • Military Temperature Range: Functions reliably over a wide temperature range suitable for military applications.

Benefits:

  • Enhanced Reliability: Manufactured to stringent military standards, ensuring high reliability and long-term performance.
  • Simplified Logic Design: Quad gate configuration reduces component count and simplifies circuit design.
  • Reduced Power Consumption: Low power consumption minimizes heat generation and extends battery life in portable applications.
  • Improved System Performance: High noise immunity ensures accurate and reliable logic operation.

Additional Details:

The MM54HC08J/883C is available in a hermetically sealed ceramic package, providing superior protection against environmental factors. It is designed to meet the requirements of MIL-STD-883, ensuring high quality and reliability. The device's operating temperature range is typically -55°C to +125°C. The propagation delay is typically in the nanosecond range, depending on the operating voltage and load conditions. The supply voltage range is typically 2V to 6V.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess