EN
  • EN
  • DE

MM58241N

Part No MM58241N
Manufacturer National Semiconductor (TI)
Description MM58241 High Voltage Display Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1224516-MM58241N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM58241N CAD Model

Description

The MM58241N is a Serial Real-Time Clock (RTC) manufactured by National Semiconductor (now Texas Instruments). It's designed to provide accurate timekeeping for a variety of electronic systems. This RTC communicates with a host microcontroller via a serial interface, making it easy to integrate into embedded applications.

Applications:

  • Data loggers
  • Industrial control systems
  • Consumer electronics (e.g., clocks, timers)
  • Point-of-sale (POS) terminals
  • Medical devices

Features:

  • Real-time clock (RTC) with calendar
  • Serial interface (typically SPI or Microwire)
  • Low power consumption
  • Operating voltage: 2.0V to 5.5V
  • Date and time information: seconds, minutes, hours, day of the week, date, month, year
  • Automatic leap year compensation
  • Battery backup capability

Benefits:

  • Accurate Timekeeping: Provides accurate and reliable timekeeping for a wide range of applications.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: The serial interface simplifies integration with microcontrollers and other digital systems.
  • Automatic Leap Year Compensation: Automatically adjusts for leap years, ensuring accurate date calculations.
  • Battery Backup: Maintains time and date information even when the main power is off.

Additional Details:

The MM58241N utilizes a crystal oscillator to generate an accurate time base. The serial interface allows the host microcontroller to read and write time and date information to the RTC. The specific serial interface may vary depending on the version of the device, but it typically supports SPI or Microwire protocols. The RTC includes a battery backup input, which allows for connecting a backup battery to maintain time and date information when the main power supply is disconnected. Proper decoupling capacitors are recommended for stable operation. The accuracy of the RTC is dependent on the accuracy of the crystal oscillator.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess